Alpha Wire Cables, Wires - Single Conductor Cables (Hook-Up Wire) 3230 SL005

Description
Win Source Part Number: 1038064-3230 SL005 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-16878 Type B/N Package: Spool Wire Gauge: 20 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up, Shielded Voltage: 600V Standard Package: 1 Conductor Strand: 19/32 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.108" (2.74mm) Jacket Color: Slate Jacket (Insulation) Thickness: 0.010" (0.25mm) Temperature Range - Operating: -55°C ~ 105°C Alternative Parts (Cross-Reference): 1856 RD005; 1856/19 RD005; 1856 WH0053230 SL005..; 3230-SL005; 3230SL005; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: 3230SL005,3230 SL005-ND Base Product Number: 3230
Request a Quote Datasheet
Description
Win Source Part Number: 1038064-3230 SL005 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-16878 Type B/N Package: Spool Wire Gauge: 20 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up, Shielded Voltage: 600V Standard Package: 1 Conductor Strand: 19/32 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.108" (2.74mm) Jacket Color: Slate Jacket (Insulation) Thickness: 0.010" (0.25mm) Temperature Range - Operating: -55°C ~ 105°C Alternative Parts (Cross-Reference): 1856 RD005; 1856/19 RD005; 1856 WH0053230 SL005..; 3230-SL005; 3230SL005; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: 3230SL005,3230 SL005-ND Base Product Number: 3230
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Single Conductor Cables (Hook-Up Wire)
1038064-3230 SL005
Cables, Wires - Single Conductor Cables (Hook-Up Wire) 1038064-3230 SL005
Win Source Part Number: 1038064-3230 SL005 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-16878 Type B/N Package: Spool Wire Gauge: 20 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up, Shielded Voltage: 600V Standard Package: 1 Conductor Strand: 19/32 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.108" (2.74mm) Jacket Color: Slate Jacket (Insulation) Thickness: 0.010" (0.25mm) Temperature Range - Operating: -55°C ~ 105°C Alternative Parts (Cross-Reference): 1856 RD005; 1856/19 RD005; 1856 WH0053230 SL005..; 3230-SL005; 3230SL005; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: 3230SL005,3230 SL005-ND Base Product Number: 3230

Win Source Part Number: 1038064-3230 SL005
Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Series: MIL-W-16878 Type B/N
Package: Spool
Wire Gauge: 20 AWG
Length: 100.0' (30.5m)
Cable Type: Hook-Up, Shielded
Voltage: 600V
Standard Package: 1
Conductor Strand: 19/32
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.108" (2.74mm)
Jacket Color: Slate
Jacket (Insulation) Thickness: 0.010" (0.25mm)
Temperature Range - Operating: -55°C ~ 105°C
Alternative Parts (Cross-Reference): 1856 RD005; 1856/19 RD005; 1856 WH0053230 SL005..; 3230-SL005; 3230SL005;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Alpha Wire
Other Names: 3230SL005,3230 SL005-ND
Base Product Number: 3230

Buy Now Datasheet
Multi-Conductor & Paired Cables - 3230 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
3230 SL005
Multi-Conductor & Paired Cables 3230 SL005
3230 SLATE 100 FT

3230 SLATE 100 FT

Buy Now
Shielded Multiconductor Cable, 1 Conductor, 20Awg, 100Ft, 600V; Cable Shielding Alpha Wire - 86K7266 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 1 Conductor, 20Awg, 100Ft, 600V; Cable Shielding Alpha Wire
86K7266
Shielded Multiconductor Cable, 1 Conductor, 20Awg, 100Ft, 600V; Cable Shielding Alpha Wire 86K7266
SHIELDED MULTICONDUCTOR CABLE, 1 CONDUCTOR, 20AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:1Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Product Range:-RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 1 CONDUCTOR, 20AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:1Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 1 Conductor - Gray - 600V - 100ft - Alpha 3230 SL005 - ALP3230-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 1 Conductor - Gray - 600V - 100ft - Alpha 3230 SL005
ALP3230-SL005
Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 1 Conductor - Gray - 600V - 100ft - Alpha 3230 SL005 ALP3230-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC/nylon insulation, PVC jacket, 600V, Gray, 100ft, 3230 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3230 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 1 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.108 VOLTAGE : 600V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC/nylon insulation, PVC jacket, 600V, Gray, 100ft, 3230 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3230 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 1 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.108 VOLTAGE : 600V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 1038064-3230 SL005 3230 SL005 86K7266 ALP3230-SL005
Product Name Cables, Wires - Single Conductor Cables (Hook-Up Wire) Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 1 Conductor, 20Awg, 100Ft, 600V; Cable Shielding Alpha Wire Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 1 Conductor - Gray - 600V - 100ft - Alpha 3230 SL005
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Braid
Standards / Certifications CE Marking; CE Approved
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details