Alpha Wire Circular Cable Assemblies 322LCF NC405

Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet
Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 322LCFNC405-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
322LCFNC405-ND
Circular Cable Assemblies 322LCFNC405-ND
Cable Assembly 6.56' (2.00m)

Cable Assembly 6.56' (2.00m)

Buy Now Datasheet
Sensor Cord, 4P 7/8 Rcpt-Free End, 2M; Connector Type A Alpha Wire - 48AC6161 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P 7/8 Rcpt-Free End, 2M; Connector Type A Alpha Wire
48AC6161
Sensor Cord, 4P 7/8 Rcpt-Free End, 2M; Connector Type A Alpha Wire 48AC6161
SENSOR CORD, 4P 7/8" RCPT-FREE END, 2M; Connector Type A:Mini 7/8" Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

SENSOR CORD, 4P 7/8" RCPT-FREE END, 2M; Connector Type A:Mini 7/8" Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - 322LCF NC405 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
322LCF NC405
Cable Assemblies - Circular Cable Assemblies 322LCF NC405
CBL CIRC 4POS MALE TO WIRE 6.56'

CBL CIRC 4POS MALE TO WIRE 6.56'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 322LCFNC405-ND 48AC6161 322LCF NC405
Product Name Circular Cable Assemblies Sensor Cord, 4P 7/8 Rcpt-Free End, 2M; Connector Type A Alpha Wire Cable Assemblies - Circular Cable Assemblies
Cable Length 6.56 ft (19.99 dm) 6.56 ft (20 dm) 6.56 ft (19.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Toyota Interface 17pin to OBDII female - QLC16036 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084088-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details