The Shielded Multiconductor Cable features three conductors made of 22 AWG stranded tinned copper, designed for applications requiring a voltage rating of 600 VRMS. The cable has a nominal insulation thickness of 0.010 inches made from PVC, with an additional nylon layer of 0.003 inches. It is constructed with a TC braid shield providing a minimum of 90% coverage, which helps reduce electromagnetic interference. The cable jacket is made of PVC with a nominal thickness of 0.017 inches and is colored slate. This cable operates within a temperature range of -55°C to 105°C and has a minimum bend radius of 10 times the cable diameter. The maximum pull tension is rated at 22.4 lbs. Electrical properties include a capacitance of 44 pF/ft and a conductor DCR of 15.2 Ω per 1000 ft at 20°C. The product is compliant with RoHS and REACH regulations, ensuring it meets environmental standards. It is available in a continuous length of 1000 feet.
3 Conductor Multi-Conductor Cable Slate 22 AWG Braid 1000.0' (304.8m)
Alpha Wire 3222 SL001 Control Cable
PVC Jacket Braid Shield Multiconductor, Braided Tinned Copper (90% Coverage) Shield, 600 V
Conductor: Stranded, tinned copper. Color-coded polyvinylchloride insulation; conductors cabled; braided tinned copper shield, 90% coverage. Clear nylon jacket 0.003" and gray PVC jacket (3221 — 0.016"; 3232 — 0.019"). –55°C to +105°C. 600 V.
Clear polyester wrap.
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC/nylon insulation, PVC jacket, 600V, Gray, 1000ft, 3222 SL001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3222 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.184 VOLTAGE : 600V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 22AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:3Conducto
| DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | Allied Electronics, Inc. | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies | Control and Instrumentation Cables | Control and Instrumentation Cables | Cable Assemblies |
| Product Number | A3222-1000-ND | 3222 SL001 | 2775675 | 70140062 | ALP3222-SL001 | 02F8107 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Control Cable | Cable, Shielded; 3; 22 AWG; 19 x 34; 0.18 in.; 0.010 in.; 0.017 in.; PVC; 600 V | Alpha Essentials Multi-Conductor Cable - Braid Shield - 22 AWG 3 Conductor - Gray - 600V - 1000ft - Alpha 3222 SL001 | Shielded Multiconductor Cable, 3 Conductor, 22Awg, 1000Ft, 600V; Cable Shielding Alpha Wire |
| Product Category | Cable | |||||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride | Polyvinyl Chloride; PVC | |||
| Cable Insulation | Polyvinyl Chloride | Polyvinyl Chloride | ||||
| Cable Conductor | Copper, Tinned | Copper | Copper; Tinned copper | |||
| Cable Shielding | Braid | Braid | Braid; Braid |