Alpha Wire Multiple Conductor Cables 3221 SL005

Description
2 Conductor Multi-Conductor Cable Slate 22 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Slate 22 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - A3221-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A3221-100-ND
Multiple Conductor Cables A3221-100-ND
2 Conductor Multi-Conductor Cable Slate 22 AWG Braid 100.0' (30.5m)

2 Conductor Multi-Conductor Cable Slate 22 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 3221 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
3221 SL005
Multi-Conductor & Paired Cables 3221 SL005
3221 SLATE 100 FT

3221 SLATE 100 FT

Buy Now
Control Cable - 2775674 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
2775674
Control Cable 2775674
Alpha Wire 3221 SL005 Control Cable

Alpha Wire 3221 SL005 Control Cable

Supplier's Site
Cable, Shielded; 2; 22 AWG; 19 x 34; 0.18 in.; 0.010 in.; 0.016 in.; PVC; 600 V - 70140146 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Shielded; 2; 22 AWG; 19 x 34; 0.18 in.; 0.010 in.; 0.016 in.; PVC; 600 V
70140146
Cable, Shielded; 2; 22 AWG; 19 x 34; 0.18 in.; 0.010 in.; 0.016 in.; PVC; 600 V 70140146
PVC Jacket Braid Shield Multiconductor, Braided Tinned Copper (90% Coverage) Shield, 600 V Conductor: Stranded, tinned copper. Color-coded polyvinylchloride insulation; conductors cabled; braided tinned copper shield, 90% coverage. Clear nylon jacket 0.003" and gray PVC jacket (3221 — 0.016"; 3232 — 0.019"). –55°C to +105°C. 600 V. Clear polyester wrap.

PVC Jacket Braid Shield Multiconductor, Braided Tinned Copper (90% Coverage) Shield, 600 V
Conductor: Stranded, tinned copper. Color-coded polyvinylchloride insulation; conductors cabled; braided tinned copper shield, 90% coverage. Clear nylon jacket 0.003" and gray PVC jacket (3221 — 0.016"; 3232 — 0.019"). –55°C to +105°C. 600 V.
Clear polyester wrap.

Supplier's Site
Alpha Essentials Multi-Conductor Cable - Braid Shield - 22 AWG 2 Conductor - Gray - 600V - 100ft - Alpha 3221 SL005 - ALP3221-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 22 AWG 2 Conductor - Gray - 600V - 100ft - Alpha 3221 SL005
ALP3221-SL005
Alpha Essentials Multi-Conductor Cable - Braid Shield - 22 AWG 2 Conductor - Gray - 600V - 100ft - Alpha 3221 SL005 ALP3221-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC/nylon insulation, PVC jacket, 600V, Gray, 100ft, 3221 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3221 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.173 VOLTAGE : 600V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC/nylon insulation, PVC jacket, 600V, Gray, 100ft, 3221 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3221 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.173 VOLTAGE : 600V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site
Shielded Multiconductor Cable, 2 Conductor, 22Awg, 100Ft, 600V; Cable Shielding Alpha Wire - 85K9789 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 22Awg, 100Ft, 600V; Cable Shielding Alpha Wire
85K9789
Shielded Multiconductor Cable, 2 Conductor, 22Awg, 100Ft, 600V; Cable Shielding Alpha Wire 85K9789
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 22AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Product Range:-RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 22AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. RS Components, Ltd. Allied Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Control and Instrumentation Cables Multiconductor Cables Cable Assemblies
Product Number A3221-100-ND 3221 SL005 2775674 70140146 ALP3221-SL005 85K9789
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Control Cable Cable, Shielded; 2; 22 AWG; 19 x 34; 0.18 in.; 0.010 in.; 0.016 in.; PVC; 600 V Alpha Essentials Multi-Conductor Cable - Braid Shield - 22 AWG 2 Conductor - Gray - 600V - 100ft - Alpha 3221 SL005 Shielded Multiconductor Cable, 2 Conductor, 22Awg, 100Ft, 600V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper Copper; Tinned copper
Cable Shielding Braid Braid Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details