Alpha Wire Multi-Conductor & Paired Cables 3221 SL001

Description
3221 SLATE 1000 FT
Request a Quote Datasheet
Description
3221 SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 3221 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
3221 SL001
Multi-Conductor & Paired Cables 3221 SL001
3221 SLATE 1000 FT

3221 SLATE 1000 FT

Buy Now
Multiple Conductor Cables - 216-3221SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-3221SL001-ND
Multiple Conductor Cables 216-3221SL001-ND
2 Conductor Multi-Conductor Cable Slate 22 AWG Braid 1000.0' (304.8m)

2 Conductor Multi-Conductor Cable Slate 22 AWG Braid 1000.0' (304.8m)

Buy Now Datasheet
Multiple Conductor Cables - 216-3221SL001-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-3221SL001-DS-ND
Multiple Conductor Cables 216-3221SL001-DS-ND
CABLE 2COND 22AWG SHLD FOOT

CABLE 2COND 22AWG SHLD FOOT

Buy Now Datasheet
Shielded Multiconductor Cable, 2 Conductor, 22Awg, 1000Ft, 600V; Cable Shielding Alpha Wire - 02F8104 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 22Awg, 1000Ft, 600V; Cable Shielding Alpha Wire
02F8104
Shielded Multiconductor Cable, 2 Conductor, 22Awg, 1000Ft, 600V; Cable Shielding Alpha Wire 02F8104
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 22AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 22AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet
Cable, Shielded; 2; 22 AWG; 19 x 34; 0.18 in.; 0.010 in.; 0.016 in.; PVC; 600 V - 70140148 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Shielded; 2; 22 AWG; 19 x 34; 0.18 in.; 0.010 in.; 0.016 in.; PVC; 600 V
70140148
Cable, Shielded; 2; 22 AWG; 19 x 34; 0.18 in.; 0.010 in.; 0.016 in.; PVC; 600 V 70140148
PVC Jacket Braid Shield Multiconductor, Braided Tinned Copper (90% Coverage) Shield, 600 V Conductor: Stranded, tinned copper. Color-coded polyvinylchloride insulation; conductors cabled; braided tinned copper shield, 90% coverage. Clear nylon jacket 0.003" and gray PVC jacket (3221 — 0.016"; 3232 — 0.019"). –55°C to +105°C. 600 V. Clear polyester wrap.

PVC Jacket Braid Shield Multiconductor, Braided Tinned Copper (90% Coverage) Shield, 600 V
Conductor: Stranded, tinned copper. Color-coded polyvinylchloride insulation; conductors cabled; braided tinned copper shield, 90% coverage. Clear nylon jacket 0.003" and gray PVC jacket (3221 — 0.016"; 3232 — 0.019"). –55°C to +105°C. 600 V.
Clear polyester wrap.

Supplier's Site
Alpha Essentials Multi-Conductor Cable - Braid Shield - 22 AWG 2 Conductor - Gray - 600V - 1000ft - Alpha 3221 SL001 - ALP3221-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 22 AWG 2 Conductor - Gray - 600V - 1000ft - Alpha 3221 SL001
ALP3221-SL001
Alpha Essentials Multi-Conductor Cable - Braid Shield - 22 AWG 2 Conductor - Gray - 600V - 1000ft - Alpha 3221 SL001 ALP3221-SL001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC/nylon insulation, PVC jacket, 600V, Gray, 1000ft, 3221 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3221 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.173 VOLTAGE : 600V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC/nylon insulation, PVC jacket, 600V, Gray, 1000ft, 3221 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3221 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.173 VOLTAGE : 600V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc. Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Control and Instrumentation Cables Multiconductor Cables
Product Number 3221 SL001 216-3221SL001-ND 02F8104 70140148 ALP3221-SL001
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shielded Multiconductor Cable, 2 Conductor, 22Awg, 1000Ft, 600V; Cable Shielding Alpha Wire Cable, Shielded; 2; 22 AWG; 19 x 34; 0.18 in.; 0.010 in.; 0.016 in.; PVC; 600 V Alpha Essentials Multi-Conductor Cable - Braid Shield - 22 AWG 2 Conductor - Gray - 600V - 1000ft - Alpha 3221 SL001
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper Copper; Tinned copper
Cable Shielding Braid Braid Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details