Alpha Wire Multi-Conductor & Paired Cables 3212 SL001

Description
1000' SLATE 24AWG 19/36 3C
Request a Quote Datasheet
Description
1000' SLATE 24AWG 19/36 3C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 3212 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
3212 SL001
Multi-Conductor & Paired Cables 3212 SL001
1000' SLATE 24AWG 19/36 3C

1000' SLATE 24AWG 19/36 3C

Buy Now
Multiple Conductor Cables - 216-3212SL001-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-3212SL001-DS-ND
Multiple Conductor Cables 216-3212SL001-DS-ND
CABLE 3COND 24AWG SHLD FOOT

CABLE 3COND 24AWG SHLD FOOT

Buy Now Datasheet
Multiple Conductor Cables - 216-3212SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-3212SL001-ND
Multiple Conductor Cables 216-3212SL001-ND
3 Conductor Multi-Conductor Cable Slate 24 AWG Braid 1000.0' (304.8m)

3 Conductor Multi-Conductor Cable Slate 24 AWG Braid 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multiconductor Cable, 3 Conductor, 24Awg, 1000Ft, 600V; Cable Shielding Alpha Wire - 02F8098 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 3 Conductor, 24Awg, 1000Ft, 600V; Cable Shielding Alpha Wire
02F8098
Shielded Multiconductor Cable, 3 Conductor, 24Awg, 1000Ft, 600V; Cable Shielding Alpha Wire 02F8098
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 24AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 24AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Conductor Cable - Braid Shield - 24 AWG 3 Conductor - Gray - 600V - 1000ft - Alpha 3212 SL001 - ALP3212-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 24 AWG 3 Conductor - Gray - 600V - 1000ft - Alpha 3212 SL001
ALP3212-SL001
Alpha Essentials Multi-Conductor Cable - Braid Shield - 24 AWG 3 Conductor - Gray - 600V - 1000ft - Alpha 3212 SL001 ALP3212-SL001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC/nylon insulation, PVC jacket, 600V, Gray, 1000ft, 3212 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3212 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.167 VOLTAGE : 600V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC/nylon insulation, PVC jacket, 600V, Gray, 1000ft, 3212 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3212 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.167 VOLTAGE : 600V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Control and Instrumentation Cables
Product Number 3212 SL001 216-3212SL001-DS-ND 02F8098 ALP3212-SL001
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shielded Multiconductor Cable, 3 Conductor, 24Awg, 1000Ft, 600V; Cable Shielding Alpha Wire Alpha Essentials Multi-Conductor Cable - Braid Shield - 24 AWG 3 Conductor - Gray - 600V - 1000ft - Alpha 3212 SL001
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Braid Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details