The Shielded Multiconductor Cable, part number 3211, features two conductors made of 24 AWG tinned copper, designed for a voltage rating of 600 VRMS. The cable has a nominal insulation thickness of 0.010 inches made from PVC and a nylon layer, providing durability and protection. It includes a tinned copper braid shield with a minimum coverage of 90%, which helps reduce electromagnetic interference. This cable is suitable for a temperature range of -55 to 105°C and has a minimum bend radius of 10 times its diameter. The cable assembly consists of two twisted conductors with a minimum of 8 twists per foot, wrapped in clear Mylar tape for added stability. The outer jacket is made of PVC with a nominal thickness of 0.016 inches and is colored slate. The cable complies with various standards, including the EU RoHS Directive and California Proposition 65, ensuring it meets environmental safety requirements. It is packaged in a continuous length of 100 feet, making it convenient for various engineering applications.
2 Conductor Multi-Conductor Cable Slate 24 AWG Braid 100.0' (30.5m)
Alpha Wire 3211 SL005 Control Cable
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC/nylon insulation, PVC jacket, 600V, Gray, 100ft, 3211 SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3211 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.159 VOLTAGE : 600V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 24AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:2Conducto
PVC Jacket Braid Shield Multiconductor, Braided Tinned Copper (90% Coverage) Shield, 600 V
Conductor: Stranded, tinned copper. Color-coded polyvinylchloride insulation; conductors cabled; braided tinned copper shield, 90% coverage. Clear nylon jacket 0.003" and gray PVC jacket (3221 — 0.016"; 3232 — 0.019"). –55°C to +105°C. 600 V.
Clear polyester wrap.
| Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | Lapp Tannehill | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies | Control and Instrumentation Cables | Cable Assemblies | Control and Instrumentation Cables |
| Product Number | 3211 SL005 | 3211SL005-ND | 1871990 | ALP3211-SL005 | 88K1378 | 70140054 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Control Cable | Alpha Essentials Multi-Conductor Cable - Braid Shield - 24 AWG 2 Conductor - Gray - 600V - 100ft - Alpha 3211 SL005 | Shielded Multiconductor Cable, 2 Conductor, 24Awg, 100Ft, 600V; Cable Shielding Alpha Wire | Cable, Shielded; 2; 24 AWG; 19 x 36; 0.15 in.; 0.010 in.; 0.016 in.; PVC; 600 V |
| Product Category | Cable | |||||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | Polyvinyl Chloride | |||
| Cable Insulation | Polyvinyl Chloride | Polyvinyl Chloride | ||||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | Copper | |||
| Cable Shielding | Braid | Braid; Braid | Braid |