Alpha Wire Multi-Conductor & Paired Cables 3210 SL005

Description
3210 SLATE 100 FT
Request a Quote Datasheet
Description
3210 SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 3210 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
3210 SL005
Multi-Conductor & Paired Cables 3210 SL005
3210 SLATE 100 FT

3210 SLATE 100 FT

Buy Now
Control Cable - 2775662 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
2775662
Control Cable 2775662
Alpha Wire 3210 SL005 Control Cable

Alpha Wire 3210 SL005 Control Cable

Supplier's Site
Alpha Essentials Multi-Conductor Cable - Braid Shield - 24 AWG 1 Conductor - Gray - 600V - 100ft - Alpha 3210 SL005 - ALP3210-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 24 AWG 1 Conductor - Gray - 600V - 100ft - Alpha 3210 SL005
ALP3210-SL005
Alpha Essentials Multi-Conductor Cable - Braid Shield - 24 AWG 1 Conductor - Gray - 600V - 100ft - Alpha 3210 SL005 ALP3210-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC/nylon insulation, PVC jacket, 600V, Gray, 100ft, 3210 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3210 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 1 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.093 VOLTAGE : 600V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC/nylon insulation, PVC jacket, 600V, Gray, 100ft, 3210 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3210 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 1 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.093 VOLTAGE : 600V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site
Shielded Multiconductor Cable, 1 Conductor, 24Awg, 100Ft, 600V; Cable Shielding Alpha Wire - 02F8090 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 1 Conductor, 24Awg, 100Ft, 600V; Cable Shielding Alpha Wire
02F8090
Shielded Multiconductor Cable, 1 Conductor, 24Awg, 100Ft, 600V; Cable Shielding Alpha Wire 02F8090
SHIELDED MULTICONDUCTOR CABLE, 1 CONDUCTOR, 24AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:1Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Product Range:-RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 1 CONDUCTOR, 24AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:1Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number 3210 SL005 2775662 ALP3210-SL005 02F8090
Product Name Multi-Conductor & Paired Cables Control Cable Alpha Essentials Multi-Conductor Cable - Braid Shield - 24 AWG 1 Conductor - Gray - 600V - 100ft - Alpha 3210 SL005 Shielded Multiconductor Cable, 1 Conductor, 24Awg, 100Ft, 600V; Cable Shielding Alpha Wire
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Braid
Standards / Certifications CE Marking; CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 534075 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
View Details
ZK2000-2362-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Precision Test Cable, 18.0 GHz, 1.5 ft. (0.46m) - CBL-1.5FT-SMSM+ - Mini-Circuits
Specs
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details