Alpha Wire Multi-Conductor & Paired Cables 3210 SL002

Description
3210 SLATE 500 FT
Request a Quote Datasheet
Description
3210 SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 3210 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
3210 SL002
Multi-Conductor & Paired Cables 3210 SL002
3210 SLATE 500 FT

3210 SLATE 500 FT

Buy Now
Shielded Multiconductor Cable, 1 Conductor, 24Awg, 500Ft, 600V; Cable Shielding Alpha Wire - 02F8091 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 1 Conductor, 24Awg, 500Ft, 600V; Cable Shielding Alpha Wire
02F8091
Shielded Multiconductor Cable, 1 Conductor, 24Awg, 500Ft, 600V; Cable Shielding Alpha Wire 02F8091
SHIELDED MULTICONDUCTOR CABLE, 1 CONDUCTOR, 24AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:1Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.24mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 1 CONDUCTOR, 24AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:1Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.24mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Conductor Cable - Braid Shield - 24 AWG 1 Conductor - Gray - 600V - 500ft - Alpha 3210 SL002 - ALP3210-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 24 AWG 1 Conductor - Gray - 600V - 500ft - Alpha 3210 SL002
ALP3210-SL002
Alpha Essentials Multi-Conductor Cable - Braid Shield - 24 AWG 1 Conductor - Gray - 600V - 500ft - Alpha 3210 SL002 ALP3210-SL002
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC/nylon insulation, PVC jacket, 600V, Gray, 500ft, 3210 SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3210 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 1 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.093 VOLTAGE : 600V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC/nylon insulation, PVC jacket, 600V, Gray, 500ft, 3210 SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3210 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 1 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.093 VOLTAGE : 600V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number 3210 SL002 02F8091 ALP3210-SL002
Product Name Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 1 Conductor, 24Awg, 500Ft, 600V; Cable Shielding Alpha Wire Alpha Essentials Multi-Conductor Cable - Braid Shield - 24 AWG 1 Conductor - Gray - 600V - 500ft - Alpha 3210 SL002
Standards / Certifications RoHS CE Marking; CE Approved
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

Cable - AC-C0H0-4-LLLL-YYY - Southco
Specs
Application Instrumentation and Control
View Details
System cable - 706-2500/600-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Standard Cable Assemblies - Mq4S-MqT4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details