Alpha Wire Multiple Conductor Cables 3203 SL001

Description
4 Conductor Multi-Conductor Cable Slate 26 AWG Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Slate 26 AWG Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 3203SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
3203SL001-ND
Multiple Conductor Cables 3203SL001-ND
4 Conductor Multi-Conductor Cable Slate 26 AWG Braid 1000.0' (304.8m)

4 Conductor Multi-Conductor Cable Slate 26 AWG Braid 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 3203 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
3203 SL001
Multi-Conductor & Paired Cables 3203 SL001
3203 SLATE 1000 FT

3203 SLATE 1000 FT

Buy Now
Cable, Shielded; 4; 26 AWG; 7 x 34; 0.16 in.; 0.010 in.; 0.016 in.; PVC; -55 de - 70140053 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Shielded; 4; 26 AWG; 7 x 34; 0.16 in.; 0.010 in.; 0.016 in.; PVC; -55 de
70140053
Cable, Shielded; 4; 26 AWG; 7 x 34; 0.16 in.; 0.010 in.; 0.016 in.; PVC; -55 de 70140053
PVC Jacket Braid Shield Multiconductor, Braided Tinned Copper (90% Coverage) Shield, 600 V Conductor: Stranded, tinned copper. Color-coded polyvinylchloride insulation; conductors cabled; braided tinned copper shield, 90% coverage. Clear nylon jacket 0.003" and gray PVC jacket (3221 — 0.016"; 3232 — 0.019"). –55°C to +105°C. 600 V. Clear polyester wrap.

PVC Jacket Braid Shield Multiconductor, Braided Tinned Copper (90% Coverage) Shield, 600 V
Conductor: Stranded, tinned copper. Color-coded polyvinylchloride insulation; conductors cabled; braided tinned copper shield, 90% coverage. Clear nylon jacket 0.003" and gray PVC jacket (3221 — 0.016"; 3232 — 0.019"). –55°C to +105°C. 600 V.
Clear polyester wrap.

Supplier's Site
Alpha Essentials Multi-Conductor Cable - Braid Shield - 26 AWG 4 Conductor - Gray - 600V - 1000ft - Alpha 3203 SL001 - ALP3203-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 26 AWG 4 Conductor - Gray - 600V - 1000ft - Alpha 3203 SL001
ALP3203-SL001
Alpha Essentials Multi-Conductor Cable - Braid Shield - 26 AWG 4 Conductor - Gray - 600V - 1000ft - Alpha 3203 SL001 ALP3203-SL001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC/nylon insulation, PVC jacket, 600V, Gray, 1000ft, 3203 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3203 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.166 VOLTAGE : 600V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC/nylon insulation, PVC jacket, 600V, Gray, 1000ft, 3203 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3203 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.166 VOLTAGE : 600V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site
Shielded Multiconductor Cable, 4 Conductor, 26Awg, 1000Ft, 600V; Cable Shielding Alpha Wire - 22F2213 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 4 Conductor, 26Awg, 1000Ft, 600V; Cable Shielding Alpha Wire
22F2213
Shielded Multiconductor Cable, 4 Conductor, 26Awg, 1000Ft, 600V; Cable Shielding Alpha Wire 22F2213
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 26AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 26AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Allied Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables Control and Instrumentation Cables Cable Assemblies
Product Number 3203SL001-ND 3203 SL001 70140053 ALP3203-SL001 22F2213
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Cable, Shielded; 4; 26 AWG; 7 x 34; 0.16 in.; 0.010 in.; 0.016 in.; PVC; -55 de Alpha Essentials Multi-Conductor Cable - Braid Shield - 26 AWG 4 Conductor - Gray - 600V - 1000ft - Alpha 3203 SL001 Shielded Multiconductor Cable, 4 Conductor, 26Awg, 1000Ft, 600V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper Copper; Tinned copper
Cable Shielding Braid Braid Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details