Alpha Wire Multi-Conductor & Paired Cables 3200 SL002

Description
3200 SLATE 500 FT
Request a Quote Datasheet
Description
3200 SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 3200 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
3200 SL002
Multi-Conductor & Paired Cables 3200 SL002
3200 SLATE 500 FT

3200 SLATE 500 FT

Buy Now
Control Cable - 2775652 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
2775652
Control Cable 2775652
Alpha Wire 3200 SL002 Control Cable

Alpha Wire 3200 SL002 Control Cable

Supplier's Site
Alpha Essentials Multi-Conductor Cable - Braid Shield - 26 AWG 1 Conductor - Gray - 600V - 500ft - Alpha 3200 SL002 - ALP3200-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 26 AWG 1 Conductor - Gray - 600V - 500ft - Alpha 3200 SL002
ALP3200-SL002
Alpha Essentials Multi-Conductor Cable - Braid Shield - 26 AWG 1 Conductor - Gray - 600V - 500ft - Alpha 3200 SL002 ALP3200-SL002
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC/nylon insulation, PVC jacket, 600V, Gray, 500ft, 3200 SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3200 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 1 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.087 VOLTAGE : 600V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC/nylon insulation, PVC jacket, 600V, Gray, 500ft, 3200 SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3200 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 1 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.087 VOLTAGE : 600V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site
Shielded Multiconductor Cable, 1 Conductor, 26Awg, 500Ft, 600V; Cable Shielding Alpha Wire - 28B6759 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 1 Conductor, 26Awg, 500Ft, 600V; Cable Shielding Alpha Wire
28B6759
Shielded Multiconductor Cable, 1 Conductor, 26Awg, 500Ft, 600V; Cable Shielding Alpha Wire 28B6759
SHIELDED MULTICONDUCTOR CABLE, 1 CONDUCTOR, 26AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:1Conducto r; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 1 CONDUCTOR, 26AWG, 500FT, 600V; Cable Shielding:Shielded; No. of Conductors:1Conductor; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number 3200 SL002 2775652 ALP3200-SL002 28B6759
Product Name Multi-Conductor & Paired Cables Control Cable Alpha Essentials Multi-Conductor Cable - Braid Shield - 26 AWG 1 Conductor - Gray - 600V - 500ft - Alpha 3200 SL002 Shielded Multiconductor Cable, 1 Conductor, 26Awg, 500Ft, 600V; Cable Shielding Alpha Wire
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Braid
Standards / Certifications CE Marking; CE Approved RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 534202 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Rated Temperature -15 to 80 C (5 to 176 F)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.6667 ft (2.03 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers