Alpha Wire Cable Assemblies - Circular Cable Assemblies 313HCF NC404

Description
CBL CIRC 4POS MALE TO WIRE 1.64'
Datasheet
Description
CBL CIRC 4POS MALE TO WIRE 1.64'
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Circular Cable Assemblies - 313HCF NC404 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
313HCF NC404
Cable Assemblies - Circular Cable Assemblies 313HCF NC404
CBL CIRC 4POS MALE TO WIRE 1.64'

CBL CIRC 4POS MALE TO WIRE 1.64'

Supplier's Site
Sensor Cord, 4P, M8 Plug-Free End, 0.5M; Connector Type A Alpha Wire - 01AC3160 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P, M8 Plug-Free End, 0.5M; Connector Type A Alpha Wire
01AC3160
Sensor Cord, 4P, M8 Plug-Free End, 0.5M; Connector Type A Alpha Wire 01AC3160
SENSOR CORD, 4P, M8 PLUG-FREE END, 0.5M; Connector Type A:M8 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

SENSOR CORD, 4P, M8 PLUG-FREE END, 0.5M; Connector Type A:M8 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 313HCF NC404 01AC3160
Product Name Cable Assemblies - Circular Cable Assemblies Sensor Cord, 4P, M8 Plug-Free End, 0.5M; Connector Type A Alpha Wire
Cable Length 1.64 ft (5 dm) 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-1,0M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SF-292-MM-60-LP - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
T-adapter - FB-TA-M12-5POL - Festo Corporation
Specs
Connector Type Plugs/sockets 5-pin M12x1/M12x1
Rated Temperature -25 to 90 C (-13 to 194 F)
View Details