The Hook Up Wire, 100Ft, 8Awg Copper Natural, features a conductor made of 8 AWG copper with a nominal diameter of 0.170 inches. It is insulated with a 0.016-inch wall of PTFE tape, providing a total diameter of 0.202 inches. The wire is jacketed with a 0.005-inch wall of PTFE impregnated fiberglass, resulting in a total diameter of 0.232 inches. This product is rated for a maximum operating temperature of 250°C and a voltage rating of 600 VRMS. It has a pull tension capacity of 134 lbs and a conductor DCR of 0.66 Ω per 1000 feet at 20°C. The wire complies with UL AWM/STYLE 5196 and CSA International AWM I A/B standards, and it is RoHS compliant, ensuring it meets environmental regulations regarding hazardous substances.
HOOK UP WIRE, 100FT, 8AWG COPPER NATURAL; Jacket Material:Fibreglass;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 03F7305 |
| Product Name | Hook Up Wire, 100Ft, 8Awg Copper Natural; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |