Alpha Wire Hook Up Wire, 500Ft, 8Awg Copper Natural; Jacket Material Alpha Wire 3138133 TN002

Description
HOOK UP WIRE, 500FT, 8AWG COPPER NATURAL; Jacket Material:Fibreglass; Jacket Color:Natural; Wire Gauge:8AWG; Conductor Area CSA:8.61mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:250°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 500FT, 8AWG COPPER NATURAL; Jacket Material:Fibreglass; Jacket Color:Natural; Wire Gauge:8AWG; Conductor Area CSA:8.61mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:250°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 500Ft, 8Awg Copper Natural; Jacket Material Alpha Wire - 03F7306 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 500Ft, 8Awg Copper Natural; Jacket Material Alpha Wire
03F7306
Hook Up Wire, 500Ft, 8Awg Copper Natural; Jacket Material Alpha Wire 03F7306
HOOK UP WIRE, 500FT, 8AWG COPPER NATURAL; Jacket Material:Fibreglass; Jacket Color:Natural; Wire Gauge:8AWG; Conductor Area CSA:8.61mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:250°C RoHS Compliant: Yes

HOOK UP WIRE, 500FT, 8AWG COPPER NATURAL; Jacket Material:Fibreglass; Jacket Color:Natural; Wire Gauge:8AWG; Conductor Area CSA:8.61mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:250°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03F7306
Product Name Hook Up Wire, 500Ft, 8Awg Copper Natural; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

For Chrysler 6 Pin OBDI transfer to OBDII cables - QLC16081 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details