Alpha Wire Hook-up Wire 3138133 TN002

Description
3138133 TAN 500 FT
Request a Quote
Description
3138133 TAN 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 3138133 TN002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3138133 TN002
Hook-up Wire 3138133 TN002
3138133 TAN 500 FT

3138133 TAN 500 FT

Buy Now
3138133 TN002 - Alpha Wire - UL 5127 - High Temperature Wire - 8 AWG - PTFE Tape Insulation - 133/29 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 500ft - ALP3138133-TN002 - Lapp Tannehill
Savage, MN, United States
3138133 TN002 - Alpha Wire - UL 5127 - High Temperature Wire - 8 AWG - PTFE Tape Insulation - 133/29 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 500ft
ALP3138133-TN002
3138133 TN002 - Alpha Wire - UL 5127 - High Temperature Wire - 8 AWG - PTFE Tape Insulation - 133/29 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 500ft ALP3138133-TN002
Alpha Wire's UL 5127, High Temperature Wire suitable for internal wiring applications requiring high temperature resistaNo Colore. 8 AWG, 133/29 Stranded Conductor, Nickel Plated Copper, 600V, Tan, 500ft, 3138133 TN002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3138133 TN002 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 5127 AWG/GAUGE : 8 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Tan INSULATION MATERIAL : PTFE Tape NOMINAL OD (IN) : 0.202 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -67°F to 482°F -55°C to 250°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B

Alpha Wire's UL 5127, High Temperature Wire suitable for internal wiring applications requiring high temperature resistaNo Colore. 8 AWG, 133/29 Stranded Conductor, Nickel Plated Copper, 600V, Tan, 500ft, 3138133 TN002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3138133 TN002 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 5127 AWG/GAUGE : 8 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Tan INSULATION MATERIAL : PTFE Tape NOMINAL OD (IN) : 0.202 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -67°F to 482°F -55°C to 250°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 3138133 TN002 ALP3138133-TN002
Product Name Hook-up Wire 3138133 TN002 - Alpha Wire - UL 5127 - High Temperature Wire - 8 AWG - PTFE Tape Insulation - 133/29 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 500ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B
Rated Voltage 600 volts
Nominal Diameter 0.2020 inch (5.13 mm)
Rated Temperature -55 to 250 C (-67 to 482 F)
Unlock Full Specs
to access all available technical data

Similar Products

16 AWG, PVC Insulated, Wire Spool - 9509 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1791013001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Plated High Strength Copper Alloy
View Details
Miniature Electrode Wire - AS 172-40 - Cooner Wire Company
Specs
Nominal Diameter 0.0045 inch (0.1143 mm)
Wire Insulation Teflon
Wire Conductor Solid Tungsten
View Details
Hook Up Wire - 1853955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3150 inch (8 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details