Alpha Wire Hook-up Wire 3138133 TN001

Description
3138133 Tan 1000 FT
Request a Quote
Description
3138133 Tan 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 3138133 TN001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3138133 TN001
Hook-up Wire 3138133 TN001
3138133 Tan 1000 FT

3138133 Tan 1000 FT

Buy Now
3138133 TN001 - Alpha Wire - UL 5127 - High Temperature Wire - 8 AWG - PTFE Tape Insulation - 133/29 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 1000ft - ALP3138133-TN001 - Lapp Tannehill
Savage, MN, United States
3138133 TN001 - Alpha Wire - UL 5127 - High Temperature Wire - 8 AWG - PTFE Tape Insulation - 133/29 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 1000ft
ALP3138133-TN001
3138133 TN001 - Alpha Wire - UL 5127 - High Temperature Wire - 8 AWG - PTFE Tape Insulation - 133/29 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 1000ft ALP3138133-TN001
Alpha Wire's UL 5127, High Temperature Wire suitable for internal wiring applications requiring high temperature resistaNo Colore. 8 AWG, 133/29 Stranded Conductor, Nickel Plated Copper, 600V, Tan, 1000ft, 3138133 TN001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3138133 TN001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 5127 AWG/GAUGE : 8 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Tan INSULATION MATERIAL : PTFE Tape NOMINAL OD (IN) : 0.202 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -67°F to 482°F -55°C to 250°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B

Alpha Wire's UL 5127, High Temperature Wire suitable for internal wiring applications requiring high temperature resistaNo Colore. 8 AWG, 133/29 Stranded Conductor, Nickel Plated Copper, 600V, Tan, 1000ft, 3138133 TN001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3138133 TN001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 5127 AWG/GAUGE : 8 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Tan INSULATION MATERIAL : PTFE Tape NOMINAL OD (IN) : 0.202 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -67°F to 482°F -55°C to 250°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 3138133 TN001 ALP3138133-TN001
Product Name Hook-up Wire 3138133 TN001 - Alpha Wire - UL 5127 - High Temperature Wire - 8 AWG - PTFE Tape Insulation - 133/29 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 1000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B
Rated Voltage 600 volts
Nominal Diameter 0.2020 inch (5.13 mm)
Rated Temperature -55 to 250 C (-67 to 482 F)
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, Silicone Insulated, Wire Spool - 9508 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 150 C (302 F)
View Details
Hook Up Wire - 027848-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0540 inch (1.37 mm)
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers
Miniature Electrode Wire - AS 826-34 - Cooner Wire Company
Specs
Nominal Diameter 0.0063 inch (0.1600 mm)
Wire Conductor Pure Silver
North American 34 AWG
View Details
Hook Up Wire - 139060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals Cenelec certified, harmonised certified, iec rated
Nominal Diameter 0.1102 inch (2.8 mm)
North American 0 AWG
View Details