Alpha Wire Hook-up Wire 3136133 TN005

Description
3136133 TAN 100 FT
Request a Quote
Description
3136133 TAN 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 3136133 TN005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3136133 TN005
Hook-up Wire 3136133 TN005
3136133 TAN 100 FT

3136133 TAN 100 FT

Buy Now
3136133 TN005 - Alpha Wire - UL 5196 - High Temperature Wire - 6 AWG - PTFE Tape Insulation - 133/27 Stranded Conductor -Tinned Copper - 600V - Tan - 100ft - ALP3136133-TN005 - Lapp Tannehill
Savage, MN, United States
3136133 TN005 - Alpha Wire - UL 5196 - High Temperature Wire - 6 AWG - PTFE Tape Insulation - 133/27 Stranded Conductor -Tinned Copper - 600V - Tan - 100ft
ALP3136133-TN005
3136133 TN005 - Alpha Wire - UL 5196 - High Temperature Wire - 6 AWG - PTFE Tape Insulation - 133/27 Stranded Conductor -Tinned Copper - 600V - Tan - 100ft ALP3136133-TN005
Alpha Wire's UL 5196, High Temperature Wire suitable for internal wiring applications requiring high temperature resistaNo Colore. 6 AWG, 133/27 Stranded Conductor, Tinned Copper, 600V, Tan, 100ft, 3136133 TN005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3136133 TN005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 5196 AWG/GAUGE : 6 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Tan INSULATION MATERIAL : PTFE Tape NOMINAL OD (IN) : 0.315 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -67°F to 482°F -55°C to 250°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CSA TYPE : CSA AWM

Alpha Wire's UL 5196, High Temperature Wire suitable for internal wiring applications requiring high temperature resistaNo Colore. 6 AWG, 133/27 Stranded Conductor, Tinned Copper, 600V, Tan, 100ft, 3136133 TN005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3136133 TN005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 5196 AWG/GAUGE : 6 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Tan INSULATION MATERIAL : PTFE Tape NOMINAL OD (IN) : 0.315 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -67°F to 482°F -55°C to 250°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CSA TYPE : CSA AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 3136133 TN005 ALP3136133-TN005
Product Name Hook-up Wire 3136133 TN005 - Alpha Wire - UL 5196 - High Temperature Wire - 6 AWG - PTFE Tape Insulation - 133/27 Stranded Conductor -Tinned Copper - 600V - Tan - 100ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM
Rated Voltage 600 volts
Nominal Diameter 0.3150 inch (8 mm)
Rated Temperature -55 to 250 C (-67 to 482 F)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0780 inch (1.98 mm)
View Details
Hook Up Wire - 0227873002 - TE Connectivity
Specs
Rated Voltage 450 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
North American 26 AWG
View Details
Hook Up Wire - 1225865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Brimcrom™ Micro-miniature PTFE Hook-up Wire - 1729 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 300 volts
Nominal Diameter 0.0086 to 0.0188 inch (0.2184 to 0.4775 mm)
View Details