Alpha Wire Hook-up Wire 3136133 TN002

Description
3136133 Tan 500 FT
Request a Quote
Description
3136133 Tan 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 3136133 TN002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3136133 TN002
Hook-up Wire 3136133 TN002
3136133 Tan 500 FT

3136133 Tan 500 FT

Buy Now
3136133 TN002 - Alpha Wire - UL 5196 - High Temperature Wire - 6 AWG - PTFE Tape Insulation - 133/27 Stranded Conductor -Tinned Copper - 600V - Tan - 500ft - ALP3136133-TN002 - Lapp Tannehill
Savage, MN, United States
3136133 TN002 - Alpha Wire - UL 5196 - High Temperature Wire - 6 AWG - PTFE Tape Insulation - 133/27 Stranded Conductor -Tinned Copper - 600V - Tan - 500ft
ALP3136133-TN002
3136133 TN002 - Alpha Wire - UL 5196 - High Temperature Wire - 6 AWG - PTFE Tape Insulation - 133/27 Stranded Conductor -Tinned Copper - 600V - Tan - 500ft ALP3136133-TN002
Alpha Wire's UL 5196, High Temperature Wire suitable for internal wiring applications requiring high temperature resistaNo Colore. 6 AWG, 133/27 Stranded Conductor, Tinned Copper, 600V, Tan, 500ft, 3136133 TN002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3136133 TN002 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 5196 AWG/GAUGE : 6 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Tan INSULATION MATERIAL : PTFE Tape NOMINAL OD (IN) : 0.315 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -67°F to 482°F -55°C to 250°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CSA TYPE : CSA AWM

Alpha Wire's UL 5196, High Temperature Wire suitable for internal wiring applications requiring high temperature resistaNo Colore. 6 AWG, 133/27 Stranded Conductor, Tinned Copper, 600V, Tan, 500ft, 3136133 TN002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3136133 TN002 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 5196 AWG/GAUGE : 6 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Tan INSULATION MATERIAL : PTFE Tape NOMINAL OD (IN) : 0.315 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -67°F to 482°F -55°C to 250°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CSA TYPE : CSA AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 3136133 TN002 ALP3136133-TN002
Product Name Hook-up Wire 3136133 TN002 - Alpha Wire - UL 5196 - High Temperature Wire - 6 AWG - PTFE Tape Insulation - 133/27 Stranded Conductor -Tinned Copper - 600V - Tan - 500ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM
Rated Voltage 600 volts
Nominal Diameter 0.3150 inch (8 mm)
Rated Temperature -55 to 250 C (-67 to 482 F)
Unlock Full Specs
to access all available technical data

Similar Products

20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
PVC Insulated Ground Strap -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details
Hook Up Wire - 1225863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Ultra-Flexible PVC Lead Wire - NUF 38-1650 - Cooner Wire Company
Specs
Rated Voltage 200 volts
Nominal Diameter 0.0150 inch (0.3810 mm)
Rated Temperature 90 C (194 F)
View Details