Alpha Wire Hook-up Wire 3131816 TN005

Description
3131816 TAN 100 FT
Request a Quote
Description
3131816 TAN 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 3131816 TN005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3131816 TN005
Hook-up Wire 3131816 TN005
3131816 TAN 100 FT

3131816 TAN 100 FT

Buy Now
3131816 TN005 - Alpha Wire - UL 5127 - High Temperature Wire - 18 AWG - PTFE Tape Insulation - 19/30 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 100ft - ALP3131816-TN005 - Lapp Tannehill
Savage, MN, United States
3131816 TN005 - Alpha Wire - UL 5127 - High Temperature Wire - 18 AWG - PTFE Tape Insulation - 19/30 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 100ft
ALP3131816-TN005
3131816 TN005 - Alpha Wire - UL 5127 - High Temperature Wire - 18 AWG - PTFE Tape Insulation - 19/30 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 100ft ALP3131816-TN005
Alpha Wire's UL 5127, High Temperature Wire suitable for internal wiring applications requiring high temperature resistaNo Colore. 18 AWG, 19/30 Stranded Conductor, Nickel Plated Copper, 600V, Tan, 100ft, 3131816 TN005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3131816 TN005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 5127 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Tan INSULATION MATERIAL : PTFE Tape NOMINAL OD (IN) : 0.079 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -67°F to 482°F -55°C to 250°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B

Alpha Wire's UL 5127, High Temperature Wire suitable for internal wiring applications requiring high temperature resistaNo Colore. 18 AWG, 19/30 Stranded Conductor, Nickel Plated Copper, 600V, Tan, 100ft, 3131816 TN005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3131816 TN005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 5127 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Tan INSULATION MATERIAL : PTFE Tape NOMINAL OD (IN) : 0.079 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -67°F to 482°F -55°C to 250°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 3131816 TN005 ALP3131816-TN005
Product Name Hook-up Wire 3131816 TN005 - Alpha Wire - UL 5127 - High Temperature Wire - 18 AWG - PTFE Tape Insulation - 19/30 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 100ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B
Rated Voltage 600 volts
Nominal Diameter 0.0790 inch (2.01 mm)
Rated Temperature -55 to 250 C (-67 to 482 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 1000 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
Primary Wire - 1243493001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
View Details
Hook Up Wire - 139111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals Cenelec certified, harmonised certified, iec rated
Nominal Diameter 0.1102 inch (2.8 mm)
North American 0 AWG
View Details
Appliance Wiring Material, UL 1008 & CSA TR-64 - 1470N - BRIM Electronics, Inc.
Specs
Approvals UL 1008 & CSA TR-64
Rated Voltage 300 volts
Nominal Diameter 0.0610 to 0.0980 inch (1.55 to 2.49 mm)
View Details