Alpha Wire Hook-up Wire 3131626 TN005

Description
3131626 TAN 100 FT
Request a Quote
Description
3131626 TAN 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 3131626 TN005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3131626 TN005
Hook-up Wire 3131626 TN005
3131626 TAN 100 FT

3131626 TAN 100 FT

Buy Now
3131626 TN005 - Alpha Wire - UL 5127 - High Temperature Wire - 16 AWG - PTFE Tape Insulation - 26/30 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 100ft - ALP3131626-TN005 - Lapp Tannehill
Savage, MN, United States
3131626 TN005 - Alpha Wire - UL 5127 - High Temperature Wire - 16 AWG - PTFE Tape Insulation - 26/30 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 100ft
ALP3131626-TN005
3131626 TN005 - Alpha Wire - UL 5127 - High Temperature Wire - 16 AWG - PTFE Tape Insulation - 26/30 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 100ft ALP3131626-TN005
Alpha Wire's UL 5127, High Temperature Wire suitable for internal wiring applications requiring high temperature resistaNo Colore. 16 AWG, 26/30 Stranded Conductor, Nickel Plated Copper, 600V, Tan, 100ft, 3131626 TN005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3131626 TN005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 5127 AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Tan INSULATION MATERIAL : PTFE Tape NOMINAL OD (IN) : 0.092 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -67°F to 482°F -55°C to 250°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B

Alpha Wire's UL 5127, High Temperature Wire suitable for internal wiring applications requiring high temperature resistaNo Colore. 16 AWG, 26/30 Stranded Conductor, Nickel Plated Copper, 600V, Tan, 100ft, 3131626 TN005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3131626 TN005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 5127 AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Tan INSULATION MATERIAL : PTFE Tape NOMINAL OD (IN) : 0.092 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -67°F to 482°F -55°C to 250°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 3131626 TN005 ALP3131626-TN005
Product Name Hook-up Wire 3131626 TN005 - Alpha Wire - UL 5127 - High Temperature Wire - 16 AWG - PTFE Tape Insulation - 26/30 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 100ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B
Rated Voltage 600 volts
Nominal Diameter 0.0920 inch (2.34 mm)
Rated Temperature -55 to 250 C (-67 to 482 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 767-36 - Cooner Wire Company
Specs
Nominal Diameter 0.0071 inch (0.1803 mm)
Wire Insulation Teflon
Wire Conductor Copper
View Details
18 AWG, Rubber Insulated, Wire Spool - 9507 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 90 C (194 F)
View Details
Micro mini PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0150 to 0.0180 inch (0.3810 to 0.4572 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1853950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2756 inch (7 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details