Alpha Wire Hook Up Wire, 100Ft 16Awg Copper Natural; Jacket Material Alpha Wire 3131626 TN005

Description
HOOK UP WIRE, 100FT 16AWG COPPER NATURAL; Jacket Material:Fibreglass; Jacket Color:Natural; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:250°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT 16AWG COPPER NATURAL; Jacket Material:Fibreglass; Jacket Color:Natural; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:250°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft 16Awg Copper Natural; Jacket Material Alpha Wire - 27M1329 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft 16Awg Copper Natural; Jacket Material Alpha Wire
27M1329
Hook Up Wire, 100Ft 16Awg Copper Natural; Jacket Material Alpha Wire 27M1329
HOOK UP WIRE, 100FT 16AWG COPPER NATURAL; Jacket Material:Fibreglass; Jacket Color:Natural; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:250°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT 16AWG COPPER NATURAL; Jacket Material:Fibreglass; Jacket Color:Natural; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:250°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 27M1329
Product Name Hook Up Wire, 100Ft 16Awg Copper Natural; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details