Alpha Wire Hook-up Wire 3131441 TN005

Description
3131441 TAN 100 FT
Request a Quote
Description
3131441 TAN 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 3131441 TN005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3131441 TN005
Hook-up Wire 3131441 TN005
3131441 TAN 100 FT

3131441 TAN 100 FT

Buy Now
3131441 TN005 - Alpha Wire - UL 5127 - High Temperature Wire - 14 AWG - PTFE Tape Insulation - 41/30 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 100ft - ALP3131441-TN005 - Lapp Tannehill
Savage, MN, United States
3131441 TN005 - Alpha Wire - UL 5127 - High Temperature Wire - 14 AWG - PTFE Tape Insulation - 41/30 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 100ft
ALP3131441-TN005
3131441 TN005 - Alpha Wire - UL 5127 - High Temperature Wire - 14 AWG - PTFE Tape Insulation - 41/30 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 100ft ALP3131441-TN005
Alpha Wire's UL 5127, High Temperature Wire suitable for internal wiring applications requiring high temperature resistaNo Colore. 14 AWG, 41/30 Stranded Conductor, Nickel Plated Copper, 600V, Tan, 100ft, 3131441 TN005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3131441 TN005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 5127 AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Tan INSULATION MATERIAL : PTFE Tape NOMINAL OD (IN) : 0.106 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -67°F to 482°F -55°C to 250°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B

Alpha Wire's UL 5127, High Temperature Wire suitable for internal wiring applications requiring high temperature resistaNo Colore. 14 AWG, 41/30 Stranded Conductor, Nickel Plated Copper, 600V, Tan, 100ft, 3131441 TN005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3131441 TN005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 5127 AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Tan INSULATION MATERIAL : PTFE Tape NOMINAL OD (IN) : 0.106 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -67°F to 482°F -55°C to 250°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 3131441 TN005 ALP3131441-TN005
Product Name Hook-up Wire 3131441 TN005 - Alpha Wire - UL 5127 - High Temperature Wire - 14 AWG - PTFE Tape Insulation - 41/30 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 100ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B
Rated Voltage 600 volts
Nominal Diameter 0.1060 inch (2.69 mm)
Rated Temperature -55 to 250 C (-67 to 482 F)
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, Silicone Insulated, Wire Spool - 9508 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 150 C (302 F)
View Details
Hook Up Wire - 2441302 - RS Components, Ltd.
Specs
Nominal Diameter 0.1004 inch (2.55 mm)
International 2.5 mm² (0.0039 in²)
Stranding Type 0.29 mm
View Details
Miniature Electrode Wire - AS 826-30 - Cooner Wire Company
Specs
Nominal Diameter 0.0100 inch (0.2540 mm)
Wire Conductor Pure Silver
North American 30 AWG
View Details
Hook Up Wire - 1853910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2638 inch (6.7 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details