Alpha Wire Hook-up Wire 3131441 TN001

Description
3131441 TAN 1000 FT
Request a Quote
Description
3131441 TAN 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 3131441 TN001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3131441 TN001
Hook-up Wire 3131441 TN001
3131441 TAN 1000 FT

3131441 TAN 1000 FT

Buy Now
3131441 TN001 - Alpha Wire - UL 5127 - High Temperature Wire - 14 AWG - PTFE Tape Insulation - 41/30 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 1000ft - ALP3131441-TN001 - Lapp Tannehill
Savage, MN, United States
3131441 TN001 - Alpha Wire - UL 5127 - High Temperature Wire - 14 AWG - PTFE Tape Insulation - 41/30 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 1000ft
ALP3131441-TN001
3131441 TN001 - Alpha Wire - UL 5127 - High Temperature Wire - 14 AWG - PTFE Tape Insulation - 41/30 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 1000ft ALP3131441-TN001
Alpha Wire's UL 5127, High Temperature Wire suitable for internal wiring applications requiring high temperature resistaNo Colore. 14 AWG, 41/30 Stranded Conductor, Nickel Plated Copper, 600V, Tan, 1000ft, 3131441 TN001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3131441 TN001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 5127 AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Tan INSULATION MATERIAL : PTFE Tape NOMINAL OD (IN) : 0.106 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -67°F to 482°F -55°C to 250°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B

Alpha Wire's UL 5127, High Temperature Wire suitable for internal wiring applications requiring high temperature resistaNo Colore. 14 AWG, 41/30 Stranded Conductor, Nickel Plated Copper, 600V, Tan, 1000ft, 3131441 TN001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3131441 TN001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 5127 AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Tan INSULATION MATERIAL : PTFE Tape NOMINAL OD (IN) : 0.106 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -67°F to 482°F -55°C to 250°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 3131441 TN001 ALP3131441-TN001
Product Name Hook-up Wire 3131441 TN001 - Alpha Wire - UL 5127 - High Temperature Wire - 14 AWG - PTFE Tape Insulation - 41/30 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 1000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B
Rated Voltage 600 volts
Nominal Diameter 0.1060 inch (2.69 mm)
Rated Temperature -55 to 250 C (-67 to 482 F)
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 1263643001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.5000 mm² (7.75E-4 in²)
View Details
Miniature Electrode Wire - CW 5263-26 - Cooner Wire Company
Specs
Nominal Diameter 0.0190 inch (0.4826 mm)
Wire Conductor Pure Gold
North American 26 AWG
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 1000 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
Lead Wire, UL 1015 & CSA* TEW - 1475 - BRIM Electronics, Inc.
Specs
Approvals CSA Mark (US, NRTL/C) (optional feature); UL Listing Mark; RoHS
Rated Voltage 600 volts
Nominal Diameter 0.0850 to 0.1920 inch (2.16 to 4.88 mm)
View Details