Alpha Wire Hook Up Wire, 100Ft 12Awg Copper Natural; Jacket Material Alpha Wire 3131265 TN005

Description
HOOK UP WIRE, 100FT 12AWG COPPER NATURAL; Jacket Material:Fibreglass; Jacket Color:Natural; Wire Gauge:12AWG; Conductor Area CSA:3.29mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:250°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT 12AWG COPPER NATURAL; Jacket Material:Fibreglass; Jacket Color:Natural; Wire Gauge:12AWG; Conductor Area CSA:3.29mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:250°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft 12Awg Copper Natural; Jacket Material Alpha Wire - 03F7301 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft 12Awg Copper Natural; Jacket Material Alpha Wire
03F7301
Hook Up Wire, 100Ft 12Awg Copper Natural; Jacket Material Alpha Wire 03F7301
HOOK UP WIRE, 100FT 12AWG COPPER NATURAL; Jacket Material:Fibreglass; Jacket Color:Natural; Wire Gauge:12AWG; Conductor Area CSA:3.29mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:250°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT 12AWG COPPER NATURAL; Jacket Material:Fibreglass; Jacket Color:Natural; Wire Gauge:12AWG; Conductor Area CSA:3.29mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:250°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03F7301
Product Name Hook Up Wire, 100Ft 12Awg Copper Natural; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBDII J1962 cable to female through a button control cable - QLC16096 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details