Alpha Wire's UL 5127, High Temperature Wire suitable for internal wiring applications requiring high temperature resistaNo Colore. 12 AWG, 65/30 Stranded Conductor, Nickel Plated Copper, 600V, Tan, 100ft, 3131265 TN005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3131265 TN005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 5127 AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Tan INSULATION MATERIAL : PTFE Tape NOMINAL OD (IN) : 0.125 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -67°F to 482°F -55°C to 250°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B
| Powell Electronics, Inc. | Lapp Tannehill | |
|---|---|---|
| Product Category | Hookup Wires | Hookup Wires |
| Product Number | 3131265 TN005 | ALP3131265-TN005 |
| Product Name | Hook-up Wire | 3131265 TN005 - Alpha Wire - UL 5127 - High Temperature Wire - 12 AWG - PTFE Tape Insulation - 65/30 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 100ft |
| Approvals | CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B | |
| Rated Voltage | 600 volts | |
| Nominal Diameter | 0.1250 inch (3.17 mm) | |
| Rated Temperature | -55 to 250 C (-67 to 482 F) |