Alpha Wire Hook Up Wire, 500Ft 12Awg Copper Natural; Jacket Material Alpha Wire 3131265 TN002

Description
HOOK UP WIRE, 500FT 12AWG COPPER NATURAL; Jacket Material:Fibreglass; Jacket Color:Natural; Wire Gauge:12AWG; Conductor Area CSA:3.29mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:250°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 500FT 12AWG COPPER NATURAL; Jacket Material:Fibreglass; Jacket Color:Natural; Wire Gauge:12AWG; Conductor Area CSA:3.29mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:250°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 500Ft 12Awg Copper Natural; Jacket Material Alpha Wire - 03F7302 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 500Ft 12Awg Copper Natural; Jacket Material Alpha Wire
03F7302
Hook Up Wire, 500Ft 12Awg Copper Natural; Jacket Material Alpha Wire 03F7302
HOOK UP WIRE, 500FT 12AWG COPPER NATURAL; Jacket Material:Fibreglass; Jacket Color:Natural; Wire Gauge:12AWG; Conductor Area CSA:3.29mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:250°C RoHS Compliant: Yes

HOOK UP WIRE, 500FT 12AWG COPPER NATURAL; Jacket Material:Fibreglass; Jacket Color:Natural; Wire Gauge:12AWG; Conductor Area CSA:3.29mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:250°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03F7302
Product Name Hook Up Wire, 500Ft 12Awg Copper Natural; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details