Alpha Wire Hook-up Wire 3131265 TN001

Description
3131265 TAN 1000 FT
Request a Quote
Description
3131265 TAN 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 3131265 TN001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3131265 TN001
Hook-up Wire 3131265 TN001
3131265 TAN 1000 FT

3131265 TAN 1000 FT

Buy Now
3131265 TN001 - Alpha Wire - UL 5127 - High Temperature Wire - 12 AWG - PTFE Tape Insulation - 65/30 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 1000ft - ALP3131265-TN001 - Lapp Tannehill
Savage, MN, United States
3131265 TN001 - Alpha Wire - UL 5127 - High Temperature Wire - 12 AWG - PTFE Tape Insulation - 65/30 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 1000ft
ALP3131265-TN001
3131265 TN001 - Alpha Wire - UL 5127 - High Temperature Wire - 12 AWG - PTFE Tape Insulation - 65/30 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 1000ft ALP3131265-TN001
Alpha Wire's UL 5127, High Temperature Wire suitable for internal wiring applications requiring high temperature resistaNo Colore. 12 AWG, 65/30 Stranded Conductor, Nickel Plated Copper, 600V, Tan, 1000ft, 3131265 TN001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3131265 TN001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 5127 AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Tan INSULATION MATERIAL : PTFE Tape NOMINAL OD (IN) : 0.125 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -67°F to 482°F -55°C to 250°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B

Alpha Wire's UL 5127, High Temperature Wire suitable for internal wiring applications requiring high temperature resistaNo Colore. 12 AWG, 65/30 Stranded Conductor, Nickel Plated Copper, 600V, Tan, 1000ft, 3131265 TN001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3131265 TN001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 5127 AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Tan INSULATION MATERIAL : PTFE Tape NOMINAL OD (IN) : 0.125 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -67°F to 482°F -55°C to 250°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 3131265 TN001 ALP3131265-TN001
Product Name Hook-up Wire 3131265 TN001 - Alpha Wire - UL 5127 - High Temperature Wire - 12 AWG - PTFE Tape Insulation - 65/30 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 1000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B
Rated Voltage 600 volts
Nominal Diameter 0.1250 inch (3.17 mm)
Rated Temperature -55 to 250 C (-67 to 482 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 826-30 - Cooner Wire Company
Specs
Nominal Diameter 0.0100 inch (0.2540 mm)
Wire Conductor Pure Silver
North American 30 AWG
View Details
Hook Up Wire - 081148-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.1220 inch (3.1 mm)
Wire Weight 0.0543 lbs/ft (0.0807 g/mm)
View Details
Hook Up Wire - 1805940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
28 AWG, PVC Insulated, Wire Spool - 9501 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0470 inch (1.19 mm)
Rated Temperature 105 C (221 F)
View Details