Alpha Wire Hook-up Wire 3131000 TN005

Description
3131000 TAN 100 FT
Request a Quote
Description
3131000 TAN 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 3131000 TN005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3131000 TN005
Hook-up Wire 3131000 TN005
3131000 TAN 100 FT

3131000 TAN 100 FT

Buy Now
3131000 TN005 - Alpha Wire - UL 5127 - High Temperature Wire - 10 AWG - PTFE Tape Insulation - 105/30 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 100ft - ALP3131000-TN005 - Lapp Tannehill
Savage, MN, United States
3131000 TN005 - Alpha Wire - UL 5127 - High Temperature Wire - 10 AWG - PTFE Tape Insulation - 105/30 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 100ft
ALP3131000-TN005
3131000 TN005 - Alpha Wire - UL 5127 - High Temperature Wire - 10 AWG - PTFE Tape Insulation - 105/30 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 100ft ALP3131000-TN005
Alpha Wire's UL 5127, High Temperature Wire suitable for internal wiring applications requiring high temperature resistaNo Colore. 10 AWG, 105/30 Stranded Conductor, Nickel Plated Copper, 600V, Tan, 100ft, 3131000 TN005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3131000 TN005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 5127 AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Tan INSULATION MATERIAL : PTFE Tape NOMINAL OD (IN) : 0.15 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -67°F to 482°F -55°C to 250°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B

Alpha Wire's UL 5127, High Temperature Wire suitable for internal wiring applications requiring high temperature resistaNo Colore. 10 AWG, 105/30 Stranded Conductor, Nickel Plated Copper, 600V, Tan, 100ft, 3131000 TN005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3131000 TN005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 5127 AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Tan INSULATION MATERIAL : PTFE Tape NOMINAL OD (IN) : 0.15 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -67°F to 482°F -55°C to 250°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 3131000 TN005 ALP3131000-TN005
Product Name Hook-up Wire 3131000 TN005 - Alpha Wire - UL 5127 - High Temperature Wire - 10 AWG - PTFE Tape Insulation - 105/30 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 100ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B
Rated Voltage 600 volts
Nominal Diameter 0.1500 inch (3.81 mm)
Rated Temperature -55 to 250 C (-67 to 482 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 766-26 - Cooner Wire Company
Specs
Nominal Diameter 0.0190 inch (0.4826 mm)
Wire Insulation Teflon
Wire Conductor Pure Soft Silver
View Details
14 AWG, PVC Insulated, Wire Spool - 9510 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
Hook Up Wire - 1225877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details