Alpha Wire Hook-up Wire 3131000 TN002

Description
3131000 TAN 500 FT
Request a Quote
Description
3131000 TAN 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 3131000 TN002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3131000 TN002
Hook-up Wire 3131000 TN002
3131000 TAN 500 FT

3131000 TAN 500 FT

Buy Now
3131000 TN002 - Alpha Wire - UL 5127 - High Temperature Wire - 10 AWG - PTFE Tape Insulation - 105/30 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 500ft - ALP3131000-TN002 - Lapp Tannehill
Savage, MN, United States
3131000 TN002 - Alpha Wire - UL 5127 - High Temperature Wire - 10 AWG - PTFE Tape Insulation - 105/30 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 500ft
ALP3131000-TN002
3131000 TN002 - Alpha Wire - UL 5127 - High Temperature Wire - 10 AWG - PTFE Tape Insulation - 105/30 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 500ft ALP3131000-TN002
Alpha Wire's UL 5127, High Temperature Wire suitable for internal wiring applications requiring high temperature resistaNo Colore. 10 AWG, 105/30 Stranded Conductor, Nickel Plated Copper, 600V, Tan, 500ft, 3131000 TN002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3131000 TN002 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 5127 AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Tan INSULATION MATERIAL : PTFE Tape NOMINAL OD (IN) : 0.15 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -67°F to 482°F -55°C to 250°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B

Alpha Wire's UL 5127, High Temperature Wire suitable for internal wiring applications requiring high temperature resistaNo Colore. 10 AWG, 105/30 Stranded Conductor, Nickel Plated Copper, 600V, Tan, 500ft, 3131000 TN002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3131000 TN002 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 5127 AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Tan INSULATION MATERIAL : PTFE Tape NOMINAL OD (IN) : 0.15 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -67°F to 482°F -55°C to 250°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 3131000 TN002 ALP3131000-TN002
Product Name Hook-up Wire 3131000 TN002 - Alpha Wire - UL 5127 - High Temperature Wire - 10 AWG - PTFE Tape Insulation - 105/30 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 500ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B
Rated Voltage 600 volts
Nominal Diameter 0.1500 inch (3.81 mm)
Rated Temperature -55 to 250 C (-67 to 482 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 765-36 - Cooner Wire Company
Specs
Nominal Diameter 0.0071 inch (0.1803 mm)
Wire Insulation Teflon
Wire Conductor 316 Stainless Steel
View Details
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 100 volts
Nominal Diameter 0.0690 to 0.1100 inch (1.75 to 2.79 mm)
Rated Temperature 150 C (302 F)
View Details
Hook Up Wire - 1805909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details