Alpha Wire Hook-up Wire 3131000 TN001

Description
3131000 TAN 1000 FT
Request a Quote
Description
3131000 TAN 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 3131000 TN001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3131000 TN001
Hook-up Wire 3131000 TN001
3131000 TAN 1000 FT

3131000 TAN 1000 FT

Buy Now
3131000 TN001 - Alpha Wire - UL 5127 - High Temperature Wire - 10 AWG - PTFE Tape Insulation - 105/30 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 1000ft - ALP3131000-TN001 - Lapp Tannehill
Savage, MN, United States
3131000 TN001 - Alpha Wire - UL 5127 - High Temperature Wire - 10 AWG - PTFE Tape Insulation - 105/30 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 1000ft
ALP3131000-TN001
3131000 TN001 - Alpha Wire - UL 5127 - High Temperature Wire - 10 AWG - PTFE Tape Insulation - 105/30 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 1000ft ALP3131000-TN001
Alpha Wire's UL 5127, High Temperature Wire suitable for internal wiring applications requiring high temperature resistaNo Colore. 10 AWG, 105/30 Stranded Conductor, Nickel Plated Copper, 600V, Tan, 1000ft, 3131000 TN001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3131000 TN001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 5127 AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Tan INSULATION MATERIAL : PTFE Tape NOMINAL OD (IN) : 0.15 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -67°F to 482°F -55°C to 250°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B

Alpha Wire's UL 5127, High Temperature Wire suitable for internal wiring applications requiring high temperature resistaNo Colore. 10 AWG, 105/30 Stranded Conductor, Nickel Plated Copper, 600V, Tan, 1000ft, 3131000 TN001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3131000 TN001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 5127 AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Tan INSULATION MATERIAL : PTFE Tape NOMINAL OD (IN) : 0.15 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -67°F to 482°F -55°C to 250°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 3131000 TN001 ALP3131000-TN001
Product Name Hook-up Wire 3131000 TN001 - Alpha Wire - UL 5127 - High Temperature Wire - 10 AWG - PTFE Tape Insulation - 105/30 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 1000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B
Rated Voltage 600 volts
Nominal Diameter 0.1500 inch (3.81 mm)
Rated Temperature -55 to 250 C (-67 to 482 F)
Unlock Full Specs
to access all available technical data

Similar Products

Extra Flexible PVC Lead Wire - NEF 26-10546 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0400 inch (1.02 mm)
Rated Temperature 105 C (221 F)
View Details
24 AWG, Teflon Insulated, Wire Spool - 9527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0440 inch (1.12 mm)
Rated Temperature 200 C (392 F)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 1000 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
Hook Up Wire - 1805947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details