SENSOR CORD, 4P, M8 RCPT-FREE END, 0.5M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes
CBL CIRC 4POS FEM TO WIRE 1.64'
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 01AC3159 | 312GCF NC404 |
| Product Name | Sensor Cord, 4P, M8 Rcpt-Free End, 0.5M; Connector Type A Alpha Wire | Cable Assemblies - Circular Cable Assemblies |
| Cable Length | 1.64 ft (5 dm) | 1.64 ft (5 dm) |