Alpha Wire Circular Cable Assemblies 311HCF NC404

Description
Cable Assembly 1.64' (500.00mm)
Request a Quote Datasheet
Description
Cable Assembly 1.64' (500.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 311HCFNC404-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
311HCFNC404-ND
Circular Cable Assemblies 311HCFNC404-ND
Cable Assembly 1.64' (500.00mm)

Cable Assembly 1.64' (500.00mm)

Buy Now Datasheet
Laguna Hills, CA, United States
Circular Cable Assemblies - 311HCF NC404
770907-311HCF NC404
Circular Cable Assemblies - 311HCF NC404 770907-311HCF NC404
Manufacturer: Alpha Wire Win Source Part Number: 770907-311HCF NC404 Color: Multiple Connector Type: Circular 03 pos Male to Wire Leads Length: 1.64' (500.00mm) Cable Type: Individual Usage: Industrial Environments - IP67 Family Name: 313HCF-NC404 Categories: Cable Assemblies Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Alpha Wire
Win Source Part Number: 770907-311HCF NC404
Color: Multiple
Connector Type: Circular 03 pos Male to Wire Leads
Length: 1.64' (500.00mm)
Cable Type: Individual
Usage: Industrial Environments - IP67
Family Name: 313HCF-NC404
Categories: Cable Assemblies
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Cable Assembly - 448-311HCF NC404 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
448-311HCF NC404
Cable Assembly 448-311HCF NC404
CBL CIRC 3POS MALE TO WIRE 1.64' Product overview: 311HCF NC404 from Alpha Wire is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-311HCF NC404 can be used for catalog matching and distributor lookup.

CBL CIRC 3POS MALE TO WIRE 1.64' Product overview: 311HCF NC404 from Alpha Wire is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-311HCF NC404 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sensor Cord, 3P, M8 Plug-Free End, 0.5M; Connector Type A Alpha Wire - 01AC3158 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 3P, M8 Plug-Free End, 0.5M; Connector Type A Alpha Wire
01AC3158
Sensor Cord, 3P, M8 Plug-Free End, 0.5M; Connector Type A Alpha Wire 01AC3158
SENSOR CORD, 3P, M8 PLUG-FREE END, 0.5M; Connector Type A:M8 Plug; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

SENSOR CORD, 3P, M8 PLUG-FREE END, 0.5M; Connector Type A:M8 Plug; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - 311HCF NC404 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
311HCF NC404
Cable Assemblies - Circular Cable Assemblies 311HCF NC404
CBL CIRC 3POS MALE TO WIRE 1.64'

CBL CIRC 3POS MALE TO WIRE 1.64'

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 311HCFNC404-ND 770907-311HCF NC404 448-311HCF NC404 01AC3158 311HCF NC404
Product Name Circular Cable Assemblies Circular Cable Assemblies - 311HCF NC404 Cable Assembly Sensor Cord, 3P, M8 Plug-Free End, 0.5M; Connector Type A Alpha Wire Cable Assemblies - Circular Cable Assemblies
Cable Length 1.64 ft (5 dm) 1.64 ft (5 dm) 1.64 ft (5 dm) 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Truck J1708 overmolding 6pin to DB9 female - QLC16018 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details