Alpha Wire Hook-up Wire 3118133 TN005

Description
3118133 TAN 100 FT
Request a Quote
Description
3118133 TAN 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 3118133 TN005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3118133 TN005
Hook-up Wire 3118133 TN005
3118133 TAN 100 FT

3118133 TAN 100 FT

Buy Now
3118133 TN005 - Alpha Wire - UL 5107 - High Temperature Wire - 8 AWG - Mica Glass Insulation - 133/27 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 100ft - ALP3118133-TN005 - Lapp Tannehill
Savage, MN, United States
3118133 TN005 - Alpha Wire - UL 5107 - High Temperature Wire - 8 AWG - Mica Glass Insulation - 133/27 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 100ft
ALP3118133-TN005
3118133 TN005 - Alpha Wire - UL 5107 - High Temperature Wire - 8 AWG - Mica Glass Insulation - 133/27 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 100ft ALP3118133-TN005
Alpha Wire's UL 5107, High Temperature Wire for use in internal wiring of high temperature electrical devices that are not subjected to movement and mechanical flexing. 8 AWG, 133/27 Stranded Conductor, Nickel Plated Copper, 600V, Tan, 100ft, 3118133 TN005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3118133 TN005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 5107 AWG/GAUGE : 8 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Tan INSULATION MATERIAL : Mica Glass NOMINAL OD (IN) : 0.305 INSULATION THICKNESS (IN) : 0.03 TEMPERATURE : -67°F to 1000.4°F -55°C to 538°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CSA TYPE : CSA AWM

Alpha Wire's UL 5107, High Temperature Wire for use in internal wiring of high temperature electrical devices that are not subjected to movement and mechanical flexing. 8 AWG, 133/27 Stranded Conductor, Nickel Plated Copper, 600V, Tan, 100ft, 3118133 TN005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3118133 TN005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 5107 AWG/GAUGE : 8 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Tan INSULATION MATERIAL : Mica Glass NOMINAL OD (IN) : 0.305 INSULATION THICKNESS (IN) : 0.03 TEMPERATURE : -67°F to 1000.4°F -55°C to 538°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CSA TYPE : CSA AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 3118133 TN005 ALP3118133-TN005
Product Name Hook-up Wire 3118133 TN005 - Alpha Wire - UL 5107 - High Temperature Wire - 8 AWG - Mica Glass Insulation - 133/27 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 100ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM
Rated Voltage 600 volts
Nominal Diameter 0.3050 inch (7.75 mm)
Rated Temperature -55 to 538 C (-67 to 1000 F)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 100 volts
Nominal Diameter 0.0690 to 0.1100 inch (1.75 to 2.79 mm)
Rated Temperature 150 C (302 F)
View Details
Primary Wire - 0408713001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
View Details
Hook Up Wire - 1805920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
Lead Wire, MIL-W-16878/3 Type D, Uncovered - 1415 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/3, RoHS
Rated Voltage 3000 volts
Nominal Diameter 0.0830 to 0.4250 inch (2.11 to 10.79 mm)
View Details