Alpha Wire Hook Up Wire, 100Ft, 6Awg Copper Natural; Jacket Material Alpha Wire 3116133 TN005

Description
HOOK UP WIRE, 100FT, 6AWG COPPER NATURAL; Jacket Material:Fibreglass; Jacket Color:Natural; Wire Gauge:6AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:538°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 6AWG COPPER NATURAL; Jacket Material:Fibreglass; Jacket Color:Natural; Wire Gauge:6AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:538°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 6Awg Copper Natural; Jacket Material Alpha Wire - 04F9558 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 6Awg Copper Natural; Jacket Material Alpha Wire
04F9558
Hook Up Wire, 100Ft, 6Awg Copper Natural; Jacket Material Alpha Wire 04F9558
HOOK UP WIRE, 100FT, 6AWG COPPER NATURAL; Jacket Material:Fibreglass; Jacket Color:Natural; Wire Gauge:6AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:538°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 6AWG COPPER NATURAL; Jacket Material:Fibreglass; Jacket Color:Natural; Wire Gauge:6AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:538°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04F9558
Product Name Hook Up Wire, 100Ft, 6Awg Copper Natural; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Harnessed Helix Cables -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 9.84 ft (30 dm)
Connector Type HF plug connector
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NY1000 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details