Alpha Wire Hook-up Wire 3116133 TN005

Description
3116133 TAN 100 FT
Request a Quote
Description
3116133 TAN 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 3116133 TN005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3116133 TN005
Hook-up Wire 3116133 TN005
3116133 TAN 100 FT

3116133 TAN 100 FT

Buy Now
3116133 TN005 - Alpha Wire - UL 5107 - High Temperature Wire - 6 AWG - Mica Glass Insulation - 133/27 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 100ft - ALP3116133-TN005 - Lapp Tannehill
Savage, MN, United States
3116133 TN005 - Alpha Wire - UL 5107 - High Temperature Wire - 6 AWG - Mica Glass Insulation - 133/27 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 100ft
ALP3116133-TN005
3116133 TN005 - Alpha Wire - UL 5107 - High Temperature Wire - 6 AWG - Mica Glass Insulation - 133/27 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 100ft ALP3116133-TN005
Alpha Wire's UL 5107, High Temperature Wire for use in internal wiring of high temperature electrical devices that are not subjected to movement and mechanical flexing. 6 AWG, 133/27 Stranded Conductor, Nickel Plated Copper, 600V, Tan, 100ft, 3116133 TN005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3116133 TN005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 5107 AWG/GAUGE : 6 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Tan INSULATION MATERIAL : Mica Glass NOMINAL OD (IN) : 0.305 INSULATION THICKNESS (IN) : 0.03 TEMPERATURE : -67°F to 1000.4°F -55°C to 538°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CSA TYPE : CSA AWM

Alpha Wire's UL 5107, High Temperature Wire for use in internal wiring of high temperature electrical devices that are not subjected to movement and mechanical flexing. 6 AWG, 133/27 Stranded Conductor, Nickel Plated Copper, 600V, Tan, 100ft, 3116133 TN005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3116133 TN005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 5107 AWG/GAUGE : 6 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Tan INSULATION MATERIAL : Mica Glass NOMINAL OD (IN) : 0.305 INSULATION THICKNESS (IN) : 0.03 TEMPERATURE : -67°F to 1000.4°F -55°C to 538°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CSA TYPE : CSA AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 3116133 TN005 ALP3116133-TN005
Product Name Hook-up Wire 3116133 TN005 - Alpha Wire - UL 5107 - High Temperature Wire - 6 AWG - Mica Glass Insulation - 133/27 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 100ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM
Rated Voltage 600 volts
Nominal Diameter 0.3050 inch (7.75 mm)
Rated Temperature -55 to 538 C (-67 to 1000 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature TPE Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0270 to 0.0430 inch (0.6858 to 1.09 mm)
Rated Temperature 105 C (221 F)
View Details
Miniature Electrode Wire - CW 5263-26 - Cooner Wire Company
Specs
Nominal Diameter 0.0190 inch (0.4826 mm)
Wire Conductor Pure Gold
North American 26 AWG
View Details
Hook-up Wire, LW-C Uncovered - 1418 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 300 volts
Nominal Diameter 0.0320 to 0.0780 inch (0.8128 to 1.98 mm)
View Details
Hook Up Wire - 1839763001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 105 C (-67 to 221 F)
Wire Conductor Tin-Plated Copper
View Details