Alpha Wire Hook-up Wire 3114133 TN005

Description
3114133 TAN 100 FT
Request a Quote
Description
3114133 TAN 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 3114133 TN005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3114133 TN005
Hook-up Wire 3114133 TN005
3114133 TAN 100 FT

3114133 TAN 100 FT

Buy Now
3114133 TN005 - Alpha Wire - UL 5107 - High Temperature Wire - 4 AWG - Mica Glass Insulation - 133/25 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 100ft - ALP3114133-TN005 - Lapp Tannehill
Savage, MN, United States
3114133 TN005 - Alpha Wire - UL 5107 - High Temperature Wire - 4 AWG - Mica Glass Insulation - 133/25 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 100ft
ALP3114133-TN005
3114133 TN005 - Alpha Wire - UL 5107 - High Temperature Wire - 4 AWG - Mica Glass Insulation - 133/25 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 100ft ALP3114133-TN005
Alpha Wire's UL 5107, High Temperature Wire for use in internal wiring of high temperature electrical devices that are not subjected to movement and mechanical flexing. 4 AWG, 133/25 Stranded Conductor, Nickel Plated Copper, 600V, Tan, 100ft, 3114133 TN005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3114133 TN005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 5107 AWG/GAUGE : 4 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Tan INSULATION MATERIAL : Mica Glass NOMINAL OD (IN) : 0.361 INSULATION THICKNESS (IN) : 0.03 TEMPERATURE : -67°F to 1000.4°F -55°C to 538°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CSA TYPE : CSA AWM

Alpha Wire's UL 5107, High Temperature Wire for use in internal wiring of high temperature electrical devices that are not subjected to movement and mechanical flexing. 4 AWG, 133/25 Stranded Conductor, Nickel Plated Copper, 600V, Tan, 100ft, 3114133 TN005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3114133 TN005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 5107 AWG/GAUGE : 4 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Tan INSULATION MATERIAL : Mica Glass NOMINAL OD (IN) : 0.361 INSULATION THICKNESS (IN) : 0.03 TEMPERATURE : -67°F to 1000.4°F -55°C to 538°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CSA TYPE : CSA AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 3114133 TN005 ALP3114133-TN005
Product Name Hook-up Wire 3114133 TN005 - Alpha Wire - UL 5107 - High Temperature Wire - 4 AWG - Mica Glass Insulation - 133/25 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 100ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM
Rated Voltage 600 volts
Nominal Diameter 0.3610 inch (9.17 mm)
Rated Temperature -55 to 538 C (-67 to 1000 F)
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, PVC Insulated, Wire Spool - 9506 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 105 C (221 F)
View Details
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0780 inch (1.98 mm)
View Details
Lead Wire, MIL-W-16878/2 Type C, Uncovered - 1410 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/2, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0580 to 0.1240 inch (1.47 to 3.15 mm)
View Details
Hook Up Wire - 1225871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details