Alpha Wire Hook-up Wire 3112010 TN002

Description
3112010 Tan 500 FT
Request a Quote
Description
3112010 Tan 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 3112010 TN002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3112010 TN002
Hook-up Wire 3112010 TN002
3112010 Tan 500 FT

3112010 Tan 500 FT

Buy Now
3112010 TN002 - Alpha Wire - UL 5107 - High Temperature Wire - 20 AWG - Mica Glass Insulation - 10/30 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 500ft - ALP3112010-TN002 - Lapp Tannehill
Savage, MN, United States
3112010 TN002 - Alpha Wire - UL 5107 - High Temperature Wire - 20 AWG - Mica Glass Insulation - 10/30 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 500ft
ALP3112010-TN002
3112010 TN002 - Alpha Wire - UL 5107 - High Temperature Wire - 20 AWG - Mica Glass Insulation - 10/30 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 500ft ALP3112010-TN002
Alpha Wire's UL 5107, High Temperature Wire for use in internal wiring of high temperature electrical devices that are not subjected to movement and mechanical flexing. 20 AWG, 10/30 Stranded Conductor, Nickel Plated Copper, 600V, Tan, 500ft, 3112010 TN002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3112010 TN002 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 5107 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Tan INSULATION MATERIAL : Mica Glass NOMINAL OD (IN) : 0.106 INSULATION THICKNESS (IN) : 0.025 TEMPERATURE : -67°F to 1000.4°F -55°C to 538°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CSA TYPE : CSA AWM

Alpha Wire's UL 5107, High Temperature Wire for use in internal wiring of high temperature electrical devices that are not subjected to movement and mechanical flexing. 20 AWG, 10/30 Stranded Conductor, Nickel Plated Copper, 600V, Tan, 500ft, 3112010 TN002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3112010 TN002 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 5107 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Tan INSULATION MATERIAL : Mica Glass NOMINAL OD (IN) : 0.106 INSULATION THICKNESS (IN) : 0.025 TEMPERATURE : -67°F to 1000.4°F -55°C to 538°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CSA TYPE : CSA AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 3112010 TN002 ALP3112010-TN002
Product Name Hook-up Wire 3112010 TN002 - Alpha Wire - UL 5107 - High Temperature Wire - 20 AWG - Mica Glass Insulation - 10/30 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 500ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM
Rated Voltage 600 volts
Nominal Diameter 0.1060 inch (2.69 mm)
Rated Temperature -55 to 538 C (-67 to 1000 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1225886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1614 inch (4.1 mm)
Wire Conductor Copper
International 3 mm² (0.0047 in²)
View Details
Stranded Hookup Wire - CZ 1187 - Cooner Wire Company
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0120 inch (0.3048 mm)
Rated Temperature -80 to 200 C (-112 to 392 F)
View Details
Micro mini PFA Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0088 to 0.0220 inch (0.2235 to 0.5588 mm)
Rated Temperature 200 C (392 F)
View Details