Alpha Wire Hook-up Wire 3111816 TN002

Description
3111816 TAN 500 FT
Request a Quote
Description
3111816 TAN 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 3111816 TN002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3111816 TN002
Hook-up Wire 3111816 TN002
3111816 TAN 500 FT

3111816 TAN 500 FT

Buy Now
3111816 TN002 - Alpha Wire - UL 5107 - High Temperature Wire - 18 AWG - Mica Glass Insulation - 16/30 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 500ft - ALP3111816-TN002 - Lapp Tannehill
Savage, MN, United States
3111816 TN002 - Alpha Wire - UL 5107 - High Temperature Wire - 18 AWG - Mica Glass Insulation - 16/30 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 500ft
ALP3111816-TN002
3111816 TN002 - Alpha Wire - UL 5107 - High Temperature Wire - 18 AWG - Mica Glass Insulation - 16/30 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 500ft ALP3111816-TN002
Alpha Wire's UL 5107, High Temperature Wire for use in internal wiring of high temperature electrical devices that are not subjected to movement and mechanical flexing. 18 AWG, 16/30 Stranded Conductor, Nickel Plated Copper, 600V, Tan, 500ft, 3111816 TN002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3111816 TN002 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 5107 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Tan INSULATION MATERIAL : Mica Glass NOMINAL OD (IN) : 0.117 INSULATION THICKNESS (IN) : 0.025 TEMPERATURE : -67°F to 1000.4°F -55°C to 538°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CSA TYPE : CSA AWM

Alpha Wire's UL 5107, High Temperature Wire for use in internal wiring of high temperature electrical devices that are not subjected to movement and mechanical flexing. 18 AWG, 16/30 Stranded Conductor, Nickel Plated Copper, 600V, Tan, 500ft, 3111816 TN002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3111816 TN002 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 5107 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Tan INSULATION MATERIAL : Mica Glass NOMINAL OD (IN) : 0.117 INSULATION THICKNESS (IN) : 0.025 TEMPERATURE : -67°F to 1000.4°F -55°C to 538°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CSA TYPE : CSA AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 3111816 TN002 ALP3111816-TN002
Product Name Hook-up Wire 3111816 TN002 - Alpha Wire - UL 5107 - High Temperature Wire - 18 AWG - Mica Glass Insulation - 16/30 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 500ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM
Rated Voltage 600 volts
Nominal Diameter 0.1170 inch (2.97 mm)
Rated Temperature -55 to 538 C (-67 to 1000 F)
Unlock Full Specs
to access all available technical data

Similar Products

16 AWG, PVC Insulated, Wire Spool - 9509 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1109313002 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Insulation Tefzel; Modified Radiation Cross-linked ETFE Polymer
View Details
Miniature Electrode Wire - AS 766-40 - Cooner Wire Company
Specs
Nominal Diameter 0.0045 inch (0.1143 mm)
Wire Insulation Teflon
Wire Conductor Pure Soft Silver
View Details
Hook Up Wire - 1805943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details