Alpha Wire Hook Up Wire, 500Ft 16Awg Copper Natural; Jacket Material Alpha Wire 3111626 TN002

Description
HOOK UP WIRE, 500FT 16AWG COPPER NATURAL; Jacket Material:Fibreglass; Jacket Color:Natural; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:538°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 500FT 16AWG COPPER NATURAL; Jacket Material:Fibreglass; Jacket Color:Natural; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:538°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 500Ft 16Awg Copper Natural; Jacket Material Alpha Wire - 04F9549 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 500Ft 16Awg Copper Natural; Jacket Material Alpha Wire
04F9549
Hook Up Wire, 500Ft 16Awg Copper Natural; Jacket Material Alpha Wire 04F9549
HOOK UP WIRE, 500FT 16AWG COPPER NATURAL; Jacket Material:Fibreglass; Jacket Color:Natural; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:538°C RoHS Compliant: Yes

HOOK UP WIRE, 500FT 16AWG COPPER NATURAL; Jacket Material:Fibreglass; Jacket Color:Natural; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:538°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04F9549
Product Name Hook Up Wire, 500Ft 16Awg Copper Natural; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Accessories, Gate leads - GATELEAD PB20 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
RF Coaxial Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Instrumentation and Control; Networking; RF; Wireless infrastructure, Broadband, Wireless Local Area Networking, Industrial Handheld Device, Surveillance, Video Transmission
Cable Type Coaxial
Connector Type BNC; Micro Coax, BNC, SMA, SMB, SMC, MCX, and MMCX connectors assembled with various sizes of coaxial cables and micro coaxial cables
View Details