Alpha Wire Hook Up Wire, 500Ft 14Awg Copper Natural; Jacket Material Alpha Wire 3111441 TN002

Description
HOOK UP WIRE, 500FT 14AWG COPPER NATURAL; Jacket Material:Fibreglass; Jacket Color:Natural; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:538°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 500FT 14AWG COPPER NATURAL; Jacket Material:Fibreglass; Jacket Color:Natural; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:538°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 500Ft 14Awg Copper Natural; Jacket Material Alpha Wire - 04F9551 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 500Ft 14Awg Copper Natural; Jacket Material Alpha Wire
04F9551
Hook Up Wire, 500Ft 14Awg Copper Natural; Jacket Material Alpha Wire 04F9551
HOOK UP WIRE, 500FT 14AWG COPPER NATURAL; Jacket Material:Fibreglass; Jacket Color:Natural; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:538°C RoHS Compliant: Yes

HOOK UP WIRE, 500FT 14AWG COPPER NATURAL; Jacket Material:Fibreglass; Jacket Color:Natural; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:538°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04F9551
Product Name Hook Up Wire, 500Ft 14Awg Copper Natural; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-2000-014 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
BNC Male Coaxial Test Cable, RG316/U - 4146 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details