Alpha Wire Hook-up Wire 3111265 TN002

Description
3111265 TAN 500 FT
Request a Quote
Description
3111265 TAN 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 3111265 TN002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3111265 TN002
Hook-up Wire 3111265 TN002
3111265 TAN 500 FT

3111265 TAN 500 FT

Buy Now
3111265 TN002 - Alpha Wire - UL 5107 - High Temperature Wire - 12 AWG - Mica Glass Insulation - 65/30 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 500ft - ALP3111265-TN002 - Lapp Tannehill
Savage, MN, United States
3111265 TN002 - Alpha Wire - UL 5107 - High Temperature Wire - 12 AWG - Mica Glass Insulation - 65/30 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 500ft
ALP3111265-TN002
3111265 TN002 - Alpha Wire - UL 5107 - High Temperature Wire - 12 AWG - Mica Glass Insulation - 65/30 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 500ft ALP3111265-TN002
Alpha Wire's UL 5107, High Temperature Wire for use in internal wiring of high temperature electrical devices that are not subjected to movement and mechanical flexing. 12 AWG, 65/30 Stranded Conductor, Nickel Plated Copper, 600V, Tan, 500ft, 3111265 TN002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3111265 TN002 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 5107 AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Tan INSULATION MATERIAL : Mica Glass NOMINAL OD (IN) : 0.161 INSULATION THICKNESS (IN) : 0.025 TEMPERATURE : -67°F to 1000.4°F -55°C to 538°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CSA TYPE : CSA AWM

Alpha Wire's UL 5107, High Temperature Wire for use in internal wiring of high temperature electrical devices that are not subjected to movement and mechanical flexing. 12 AWG, 65/30 Stranded Conductor, Nickel Plated Copper, 600V, Tan, 500ft, 3111265 TN002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3111265 TN002 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 5107 AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Nickel platted copper JACKET COLOR : Tan INSULATION MATERIAL : Mica Glass NOMINAL OD (IN) : 0.161 INSULATION THICKNESS (IN) : 0.025 TEMPERATURE : -67°F to 1000.4°F -55°C to 538°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CSA TYPE : CSA AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 3111265 TN002 ALP3111265-TN002
Product Name Hook-up Wire 3111265 TN002 - Alpha Wire - UL 5107 - High Temperature Wire - 12 AWG - Mica Glass Insulation - 65/30 Stranded Conductor -Nickel Plated Copper - 600V - Tan - 500ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM
Rated Voltage 600 volts
Nominal Diameter 0.1610 inch (4.09 mm)
Rated Temperature -55 to 538 C (-67 to 1000 F)
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, Rubber Insulated, Wire Spool - 9507 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 90 C (194 F)
View Details
Hook Up Wire - 2441475 - RS Components, Ltd.
Specs
Nominal Diameter 0.0689 inch (1.75 mm)
International 1 mm² (0.0016 in²)
Stranding Type 0.25 mm
View Details
Miniature Electrode Wire - AS 766-36 - Cooner Wire Company
Specs
Nominal Diameter 0.0071 inch (0.1803 mm)
Wire Insulation Teflon
Wire Conductor Pure Soft Silver
View Details
Hook Up Wire - 1805938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details