HOOK UP WIRE, 100FT, 10AWG COPPER, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:10AWG; Conductor Area CSA:5.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 92F9339 |
| Product Name | Hook Up Wire, 100Ft, 10Awg Copper, White; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |