Alpha Wire Hook Up Wire, 1000Ft, 10Awg Copper White; Jacket Material Alpha Wire 3081 WH001

Description
HOOK UP WIRE, 1000FT, 10AWG COPPER WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:10AWG; Conductor Area CSA:5.37mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Drop Ship:YesRoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 10AWG COPPER WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:10AWG; Conductor Area CSA:5.37mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Drop Ship:YesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 10Awg Copper White; Jacket Material Alpha Wire - 92F6738 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 10Awg Copper White; Jacket Material Alpha Wire
92F6738
Hook Up Wire, 1000Ft, 10Awg Copper White; Jacket Material Alpha Wire 92F6738
HOOK UP WIRE, 1000FT, 10AWG COPPER WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:10AWG; Conductor Area CSA:5.37mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Drop Ship:YesRoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 10AWG COPPER WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:10AWG; Conductor Area CSA:5.37mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Drop Ship:YesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 92F6738
Product Name Hook Up Wire, 1000Ft, 10Awg Copper White; Jacket Material Alpha Wire
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Pre installable Strain relief OBD II male - QLC16048 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details