Alpha Wire Hook Up Wire 3081 RD005

Description
Alpha Wire 3081 RD005 Hook Up Wire
Request a Quote
Description
Alpha Wire 3081 RD005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 8425656 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
8425656
Hook Up Wire 8425656
Alpha Wire 3081 RD005 Hook Up Wire

Alpha Wire 3081 RD005 Hook Up Wire

Supplier's Site
Hook-up Wire - 3081 RD005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3081 RD005
Hook-up Wire 3081 RD005
3081 RED 100 FT

3081 RED 100 FT

Buy Now
Wire, Hook-Up; 10 AWG; 7/32; 0.032 in.;0.094 in.; -20 degC; 105 degC; 600 V; - 70136082 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 10 AWG; 7/32; 0.032 in.;0.094 in.; -20 degC; 105 degC; 600 V;
70136082
Wire, Hook-Up; 10 AWG; 7/32; 0.032 in.;0.094 in.; -20 degC; 105 degC; 600 V; 70136082
-20 to 105°C Operating Temperature, 0.032 in. Insulation, PVC Insulation Hook-Up Wire Conductor: Stranded tinned copper. Color-coded polyvinylchloride insulation. Nominal Insulation Thickness: 0.032" (0.81 mm). Vo

-20 to 105°C Operating Temperature, 0.032 in. Insulation, PVC Insulation Hook-Up Wire
Conductor: Stranded tinned copper. Color-coded polyvinylchloride insulation. Nominal Insulation Thickness: 0.032" (0.81 mm). Vo

Supplier's Site
3081 RD005 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 10 AWG - 105/30 Stranded Conductor - Tinned Copper - 600V - Red - 100ft - ALP3081-RD005 - Lapp Tannehill
Savage, MN, United States
3081 RD005 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 10 AWG - 105/30 Stranded Conductor - Tinned Copper - 600V - Red - 100ft
ALP3081-RD005
3081 RD005 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 10 AWG - 105/30 Stranded Conductor - Tinned Copper - 600V - Red - 100ft ALP3081-RD005
Alpha Wire's UL 1015 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 10 AWG, Stranded Conductor, Tinned Copper, 600V, Red, 100ft, 3081 RD005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3081 RD005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.184 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL MTW|UL AWM CSA TYPE : CSA TEW 105

Alpha Wire's UL 1015 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 10 AWG, Stranded Conductor, Tinned Copper, 600V, Red, 100ft, 3081 RD005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3081 RD005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.184 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL MTW|UL AWM CSA TYPE : CSA TEW 105

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Allied Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 8425656 3081 RD005 70136082 ALP3081-RD005
Product Name Hook Up Wire Hook-up Wire Wire, Hook-Up; 10 AWG; 7/32; 0.032 in.;0.094 in.; -20 degC; 105 degC; 600 V; 3081 RD005 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 10 AWG - 105/30 Stranded Conductor - Tinned Copper - 600V - Red - 100ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; Awm i a/b, awm/style 1230, ce:eu low voltage directive 2006/95/ec, csa international tew-105, ft1, mtw, tw, ul awm/style 1015, vw-1 CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized, CSA Certified CSA Mark (US, NRTL/C); UL Listing Mark; CSA TEW 105
Nominal Diameter 0.1839 inch (4.67 mm) 0.1840 inch (4.67 mm)
Wire Conductor Copper Copper Copper
International 5.2 mm² (0.0081 in²)
Stranding Type 105/0.25 mm
Unlock Full Specs
to access all available technical data

Similar Products

FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0260 to 0.0570 inch (0.6604 to 1.45 mm)
Rated Temperature 200 C (392 F)
View Details
Primary Wire - 1258083001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 2.5 mm² (0.0039 in²)
View Details
Hook Up Wire - 1853955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3150 inch (8 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
High Temperature Airframe Lead Wire - 1720 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-22799/1; MIL-W-22759/2
Rated Voltage 600 to 6000 volts
Nominal Diameter 0.0850 to 0.1630 inch (2.16 to 4.14 mm)
View Details