Alpha Wire Hook Up Wire, 10Awg, Red, 100Ft, 600V; Jacket Material Alpha Wire 3081 RD005

Description
HOOK UP WIRE, 10AWG, RED, 100FT, 600V; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:10AWG; Conductor Area CSA:5.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 10AWG, RED, 100FT, 600V; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:10AWG; Conductor Area CSA:5.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 10Awg, Red, 100Ft, 600V; Jacket Material Alpha Wire - 92F7629 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 10Awg, Red, 100Ft, 600V; Jacket Material Alpha Wire
92F7629
Hook Up Wire, 10Awg, Red, 100Ft, 600V; Jacket Material Alpha Wire 92F7629
HOOK UP WIRE, 10AWG, RED, 100FT, 600V; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:10AWG; Conductor Area CSA:5.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

HOOK UP WIRE, 10AWG, RED, 100FT, 600V; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:10AWG; Conductor Area CSA:5.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 92F7629
Product Name Hook Up Wire, 10Awg, Red, 100Ft, 600V; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details