Alpha Wire Hook Up Wire, 1000Ft, 10Awg, Copper, Red; Jacket Material Alpha Wire 3081 RD001

Description
HOOK UP WIRE, 1000FT, 10AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:10AWG; Conductor Area CSA:5.37mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 10AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:10AWG; Conductor Area CSA:5.37mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 10Awg, Copper, Red; Jacket Material Alpha Wire - 92F6741 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 10Awg, Copper, Red; Jacket Material Alpha Wire
92F6741
Hook Up Wire, 1000Ft, 10Awg, Copper, Red; Jacket Material Alpha Wire 92F6741
HOOK UP WIRE, 1000FT, 10AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:10AWG; Conductor Area CSA:5.37mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 10AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:10AWG; Conductor Area CSA:5.37mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 92F6741
Product Name Hook Up Wire, 1000Ft, 10Awg, Copper, Red; Jacket Material Alpha Wire
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ivecon 30pin to OBD 2 female cables - QLC16084 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details