Alpha Wire Hook Up Wire, 10Awg, Green, 100Ft, 600V; Jacket Material Alpha Wire 3081 GR005

Description
HOOK UP WIRE, 10AWG, GREEN, 100FT, 600V; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:10AWG; Conductor Area CSA:5.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 10AWG, GREEN, 100FT, 600V; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:10AWG; Conductor Area CSA:5.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 10Awg, Green, 100Ft, 600V; Jacket Material Alpha Wire - 92F6743 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 10Awg, Green, 100Ft, 600V; Jacket Material Alpha Wire
92F6743
Hook Up Wire, 10Awg, Green, 100Ft, 600V; Jacket Material Alpha Wire 92F6743
HOOK UP WIRE, 10AWG, GREEN, 100FT, 600V; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:10AWG; Conductor Area CSA:5.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 10AWG, GREEN, 100FT, 600V; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:10AWG; Conductor Area CSA:5.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 92F6743
Product Name Hook Up Wire, 10Awg, Green, 100Ft, 600V; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1939 9pin female to DB9 female - QLC16012 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Pwr TwinBlade™ - 10056526-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details