Alpha Wire Hook Up Wire, 1000Ft, 10Awg Copper Green; Jacket Material Alpha Wire 3081 GR001

Description
HOOK UP WIRE, 1000FT, 10AWG COPPER GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:10AWG; Conductor Area CSA:5.37mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Drop Ship:YesRoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 10AWG COPPER GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:10AWG; Conductor Area CSA:5.37mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Drop Ship:YesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 10Awg Copper Green; Jacket Material Alpha Wire - 92F6742 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 10Awg Copper Green; Jacket Material Alpha Wire
92F6742
Hook Up Wire, 1000Ft, 10Awg Copper Green; Jacket Material Alpha Wire 92F6742
HOOK UP WIRE, 1000FT, 10AWG COPPER GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:10AWG; Conductor Area CSA:5.37mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Drop Ship:YesRoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 10AWG COPPER GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:10AWG; Conductor Area CSA:5.37mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Drop Ship:YesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 92F6742
Product Name Hook Up Wire, 1000Ft, 10Awg Copper Green; Jacket Material Alpha Wire
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

OBD Male to J1939 9pin and J1708 overmolded - QLC16068 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details