Alpha Wire Hook-Up Wire, 10Awg, Brown, 30.5M; Jacket Material Alpha Wire 3081 BR005

Description
HOOK-UP WIRE, 10AWG, BROWN, 30.5M; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:10AWG; Conductor Area CSA:5.37mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 10AWG, BROWN, 30.5M; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:10AWG; Conductor Area CSA:5.37mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 10Awg, Brown, 30.5M; Jacket Material Alpha Wire - 49H8303 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 10Awg, Brown, 30.5M; Jacket Material Alpha Wire
49H8303
Hook-Up Wire, 10Awg, Brown, 30.5M; Jacket Material Alpha Wire 49H8303
HOOK-UP WIRE, 10AWG, BROWN, 30.5M; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:10AWG; Conductor Area CSA:5.37mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 10AWG, BROWN, 30.5M; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:10AWG; Conductor Area CSA:5.37mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 49H8303
Product Name Hook-Up Wire, 10Awg, Brown, 30.5M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

BMW 10pins overmolded to OBDII female - QLC16063 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084088-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details