Alpha Wire Hook Up Wire 3081 BL005

Description
Alpha Wire 3081 BL005 Hook Up Wire
Request a Quote
Description
Alpha Wire 3081 BL005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 8425646 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
8425646
Hook Up Wire 8425646
Alpha Wire 3081 BL005 Hook Up Wire

Alpha Wire 3081 BL005 Hook Up Wire

Supplier's Site
Hook-up Wire - 3081 BL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3081 BL005
Hook-up Wire 3081 BL005
100' BLUE HOOK-UP WIRE

100' BLUE HOOK-UP WIRE

Buy Now
3081 BL005 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 10 AWG - 105/30 Stranded Conductor - Tinned Copper - 600V - Blue - 100ft - ALP3081-BL005 - Lapp Tannehill
Savage, MN, United States
3081 BL005 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 10 AWG - 105/30 Stranded Conductor - Tinned Copper - 600V - Blue - 100ft
ALP3081-BL005
3081 BL005 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 10 AWG - 105/30 Stranded Conductor - Tinned Copper - 600V - Blue - 100ft ALP3081-BL005
Alpha Wire's UL 1015 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 10 AWG, Stranded Conductor, Tinned Copper, 600V, Blue, 100ft, 3081 BL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3081 BL005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.184 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL MTW|UL AWM CSA TYPE : CSA TEW 105

Alpha Wire's UL 1015 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 10 AWG, Stranded Conductor, Tinned Copper, 600V, Blue, 100ft, 3081 BL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3081 BL005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.184 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL MTW|UL AWM CSA TYPE : CSA TEW 105

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 8425646 3081 BL005 ALP3081-BL005
Product Name Hook Up Wire Hook-up Wire 3081 BL005 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 10 AWG - 105/30 Stranded Conductor - Tinned Copper - 600V - Blue - 100ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; Awm i a/b, awm/style 1230, ce:eu low voltage directive 2006/95/ec, csa international tew-105, ft1, mtw, tw, ul awm/style 1015, vw-1 CSA Mark (US, NRTL/C); UL Listing Mark; CSA TEW 105
Nominal Diameter 0.1839 inch (4.67 mm) 0.1840 inch (4.67 mm)
Wire Conductor Copper Copper
International 5.2 mm² (0.0081 in²)
Stranding Type 105/0.25 mm
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 102263-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1805943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
24 AWG, Teflon Insulated, Wire Spool - 9527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0440 inch (1.12 mm)
Rated Temperature 200 C (392 F)
View Details
Micro mini PFA Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0088 to 0.0220 inch (0.2235 to 0.5588 mm)
Rated Temperature 200 C (392 F)
View Details